EN
  • EN
  • DE

TMDXCNCD28343

Part No TMDXCNCD28343
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMS320C28343 EVAL BD / TMS320C28343 controlCARD C2000™, Delfino™ C28x DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Delfino™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C28x
Platform controlCARD
Utilized IC / Part TMS320C28343
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341808-TMDXCNCD28343
Ultra Librarian 3D Model Ultra Librarian TMDXCNCD28343 CAD Model

Description

The TMDXCNCD28343 is a high-performance controlCARD from Texas Instruments designed for engineers who require a robust platform for industrial control and automation applications. This controlCARD is part of the C2000™ series, which is well-regarded for its real-time control capabilities, making it an ideal choice for precision motor control, renewable energy, and smart grid infrastructure.

Key Features

  • Advanced Processing Core: At the heart of the TMDXCNCD28343 lies a powerful 32-bit C28x floating-point processor, capable of delivering high-speed processing for complex algorithms and control functions.
  • Integrated Peripherals: This controlCARD comes equipped with a range of integrated peripherals, including PWM outputs, analog-to-digital converters (ADCs), and communication interfaces like CAN, SPI, and UART, which facilitate seamless data exchange and precise control.
  • Modular Design: The modular nature of the TMDXCNCD28343 allows for easy integration with the broader Texas Instruments ecosystem, including evaluation modules and software frameworks, simplifying the development process.
  • Software Support: Users benefit from comprehensive software support through Texas Instruments' Code Composer Studio IDE and controlSUITE software, which provide a wealth of libraries, examples, and tools to accelerate development.
  • Debugging Capabilities: Onboard JTAG connectivity enables straightforward debugging, programming, and real-time emulation, ensuring developers can efficiently troubleshoot and optimize their applications.

Applications

The versatility of the TMDXCNCD28343 makes it suitable for a wide array of applications, particularly where precise control and high-speed processing are paramount. Typical applications include:

  • Industrial Drives and Motor Control
  • Renewable Energy Systems
  • Power Supplies and Converters
  • Intelligent Sensing and Monitoring
  • Advanced Automotive Control Systems

With its combination of performance, integration, and support, the TMDXCNCD28343 controlCARD from Texas Instruments represents a comprehensive solution for designers seeking to create sophisticated control systems with reduced time-to-market.

You May Also Be Interested in

Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Cypress Semiconductor Corp
KIT DEV FOR ENCORE III / CY7C64215-28PVXC/CY7C64215-56LFXC Application Processor and SOC Development Kit
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T630 FAMILY / C8051T630/C8051T631/C8051T632/C8051T633/C8051T634/C8051T635 Microcontroller Development Kit 24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Silicon Labs
DEV KIT FOR C8051F330/F331 / C8051F330/C8051F330D/C8051F331/C8051F332/C8051F333/C8051F334/C8051F335 Microcontroller Development Kit 3.0625MHz CPU Win 2000
Lowest to $125.6130

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess