EN
  • EN
  • DE

KSZ8893FQL-EVAL

Part No KSZ8893FQL-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR KSZ8893FQL / KSZ8893FQL Ethernet Switch Development Kit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Main Purpose Interface, Ethernet Controller (PHY and MAC)
Embedded No
Utilized IC / Part KSZ8893FQL
Supplied Contents Board(s)
Win Source Part Number 778089-KSZ8893FQL-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name KSZ8893FQL
Introduction Date July 05, 2006
ECCN 5A991
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8893FQL-EVAL CAD Model

Description

Microchip Technology's KSZ8893FQL-EVAL Evaluation Board

The KSZ8893FQL-EVAL is an evaluation platform designed by Microchip Technology to demonstrate the capabilities of the KSZ8893 family of integrated 3-port switch ICs. The KSZ8893 series is a highly integrated solution designed for managing Ethernet networks with efficiency and ease. The evaluation board is an essential tool for engineers and developers seeking to explore the features and performance of the KSZ8893 Ethernet switch.

At the heart of the evaluation board is the KSZ8893FQL, a feature-rich, layer-2 managed switch with three ports. It includes two MAC ports and one fiber (or RMII) port, making it an ideal choice for applications that require a mix of media interfaces. The switch is tailored for use in applications such as automotive, industrial control, and home networking where robust network management and security features are paramount.

The evaluation board comes equipped with a range of interfaces and diagnostic LEDs that provide real-time feedback on the status of the network and the switch's performance. It supports a wide array of functionalities such as QoS (Quality of Service) prioritization, VLAN tagging, and IGMP snooping, which are crucial for optimizing network traffic and enhancing security.

Additionally, the KSZ8893FQL-EVAL offers a user-friendly interface for configuration and management. It allows for both web-based and command-line configuration, making it accessible for both novice and experienced users. The board also includes support for Microchip's own network management software suite, which further simplifies the setup and management of complex network configurations.

For those looking to develop and test applications that require reliable and secure network communication, the KSZ8893FQL-EVAL Evaluation Board from Microchip Technology provides a comprehensive and versatile platform. It not only showcases the capabilities of the KSZ8893 series but also accelerates the development process by offering a ready-to-use hardware environment for immediate experimentation and prototyping.

You May Also Be Interested in

Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess