EN
  • EN
  • DE

PAS08P40B3256E

Part No PAS08P40B3256E
Manufacturer NXP / Nexperia
Catalog Programming Adapters, Sockets
Description PROGRAMMING ADAPTER / HC(S)08 - Adapter SDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programming Adapters, Sockets
Mfr NXP USA Inc.
Package Box
Product Status Obsolete
Module/Board Type Adapter SDIP
For Use With/Related Products HC(S) 08
Base Product Number PAS08
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1346357-PAS08P40B3256E
Ultra Librarian 3D Model Ultra Librarian PAS08P40B3256E CAD Model

Description

Product Overview: PAS08P40B3256E

The PAS08P40B3256E is a state-of-the-art semiconductor device from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This product is designed to cater to a wide array of applications, offering robust performance and high efficiency.

Key Features

  • High Integration: The PAS08P40B3256E integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: With its advanced power management features, the device ensures optimal power consumption, making it suitable for energy-sensitive applications.
  • Reliability: NXP's commitment to quality means that the PAS08P40B3256E is manufactured to withstand harsh conditions and provide a long operational lifespan.
  • Performance: The device boasts high-speed operation capabilities, ensuring that it can handle demanding tasks with ease.

Applications

The versatility of the PAS08P40B3256E allows it to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure

Technical Specifications

Parameter Specification
Package Surface-Mount
Operating Temperature -40°C to +125°C
Supply Voltage Specific to application needs
Output Type Configurable

Quality and Support

NXP provides comprehensive technical support for the PAS08P40B3256E, including detailed documentation, application notes, and customer service. The product also comes with NXP's quality assurance, ensuring that each device meets rigorous standards before it reaches the market.

You May Also Be Interested in

Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us
Microchip Technology
UNIVERSAL ADAPTER BOARD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess