EN
  • EN
  • DE

SK-AX1-AX2-KITTOP

Part No SK-AX1-AX2-KITTOP
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Package Bulk
Module/Board Type Socket Adapter
For Use With/Related Products RTAX1000S/L-CQ352, AX1000-CQ352, AX1000-FG896
Base Product Number SK-AX1
Other Names 1100-1142,SKAX1AX2KITTOP
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1283559-SK-AX1-AX2-KITTOP
Ultra Librarian 3D Model Ultra Librarian SK-AX1-AX2-KITTOP CAD Model

Description

The SK-AX1-AX2-KITTOP is a comprehensive development kit from Microchip Technology, designed to provide engineers and developers with a robust platform for creating and testing a wide range of applications. As a leader in microcontroller and analog semiconductors, Microchip Technology offers this kit as a solution to accelerate development cycles and reduce time-to-market for innovative products.

Key Features

  • Integrated Development Environment (IDE) Support: The kit is compatible with Microchip's MPLAB® X IDE, providing a seamless software development experience with advanced debugging and simulation capabilities.
  • High-Performance Microcontroller: At the heart of the SK-AX1-AX2-KITTOP is a powerful microcontroller from Microchip's product line, offering a balance of efficiency, performance, and flexibility.
  • Extensive Connectivity: The development kit includes a range of connectivity options, such as USB, SPI, I2C, and UART, allowing for versatile interfacing with peripherals and other devices.
  • On-Board Debugger: With an integrated debugger, developers can quickly identify and resolve issues, streamlining the development process.
  • Expansion Options: The kit comes with expansion headers, making it easy to connect to additional boards and hardware components for extended functionality.
  • Comprehensive Documentation: A detailed user guide and datasheets are provided, offering step-by-step instructions and technical specifications to assist with setup and use.

Applications

The SK-AX1-AX2-KITTOP is ideal for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Home automation

Whether you're a seasoned developer or just starting out, the SK-AX1-AX2-KITTOP from Microchip Technology offers the tools and resources needed to bring your innovative ideas to life. It's an investment in efficiency, quality, and technological advancement.

You May Also Be Interested in

Microchip Technology
ADAPTER MODULE 84P / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Altera
Programming Adapter Tool / PROG ADAPTER FOR 3000A
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
NXP / Nexperia
HARDWARE 908A 64-PIN PROG / Adapter Tool Pb-Free 908A 64-Pin Prog
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess