EN
  • EN
  • DE

DSL05-012SC6

Part No DSL05-012SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 10VWM SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features - Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6
Manufacturer STMicroelectronics
Series DSL
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name DSL05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917603-DSL05-012SC6
Ultra Librarian 3D Model Ultra Librarian DSL05-012SC6 CAD Model

Description

Product Overview: DSL05-012SC6 - STMicroelectronics

The DSL05-012SC6 is a high-performance transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronic circuits from voltage spikes and surges. This compact and robust diode is particularly suited for applications where space is at a premium and reliable protection against transient overvoltage events is essential.

Key Features

  • Low Capacitance: The DSL05-012SC6 boasts a very low capacitance of 3 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • High Surge Capability: With a peak pulse power of 350 W (8/20 μs waveform), this TVS diode can safely absorb significant transient energy spikes, ensuring the protection of downstream components.
  • Low Clamping Voltage: The device provides a low clamping voltage, minimizing the stress on protected circuits during transient conditions.
  • Unidirectional Protection: It offers unidirectional transient voltage suppression, which is suitable for DC power line applications.
  • Small Package: The SOT-23-6L package is not only space-saving but also allows for efficient PCB layout design.

Applications

The DSL05-012SC6 is versatile and can be used in a wide range of applications, including:

  • USB power lines
  • Mobile phones and other portable devices
  • Data lines for communication standards like Ethernet, HDMI, and Thunderbolt
  • Microcontroller input/output protection

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability, and the DSL05-012SC6 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in even the most demanding environments.

Environmental Compliance

The DSL05-012SC6 is compliant with RoHS and Halogen-Free standards, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess