EN
  • EN
  • DE

MCP6043T-E/SN

Part No MCP6043T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6043
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884232-MCP6043T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6043T-E/SN CAD Model

Description

Introducing the MCP6043T-E/SN Operational Amplifier from Microchip Technology

The MCP6043T-E/SN is a high-precision operational amplifier (op-amp) developed by the renowned semiconductor manufacturer, Microchip Technology. This op-amp is designed to offer exceptional performance for a wide range of applications, making it a versatile choice for designers and engineers looking to enhance their electronic projects.

Key Features

  • Low Power Consumption: The MCP6043T-E/SN is optimized for low-power operations, consuming just 600 nA of quiescent current. This makes it an ideal choice for battery-powered devices and energy-sensitive applications.
  • High Accuracy: With an offset voltage of just 150 µV and a gain bandwidth product of 10 kHz, this op-amp provides high-precision signal amplification, ensuring accurate readings and stable performance.
  • Extended Temperature Range: The device operates over an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments and demanding applications.
  • Rail-to-Rail Output: The MCP6043T-E/SN features rail-to-rail output swing, which maximizes the dynamic range and is particularly useful when operating with low supply voltages.
  • Single-Supply Operation: It can operate from a single supply voltage ranging from 1.8V to 5.5V, providing flexibility in various circuit designs and compatibility with a broad range of other components.

Applications

The MCP6043T-E/SN is suitable for an array of applications, including:

  • Sensor interfacing and signal conditioning
  • Portable and battery-powered devices
  • Analog filters
  • Medical instrumentation
  • Automotive systems
  • Industrial control systems

Package and Quality

Encased in an 8-pin SOIC (Small Outline Integrated Circuit) package, the MCP6043T-E/SN is compact and easy to integrate into space-constrained designs. It is RoHS compliant, ensuring adherence to environmental standards and regulations. Microchip Technology's commitment to quality means that this op-amp is manufactured to deliver consistent performance and reliability.

With the MCP6043T-E/SN, Microchip Technology provides engineers with a high-quality, low-power solution for precision amplification needs. Its robust feature set and operational resilience make it a smart choice for your next design project.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess