Products specifications

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Microchip Technology
Packaging Tube
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 7V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 3 mV
Current - Supply 1mA (x4 Channels)
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 2.4 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MCP6294
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6294-E/P-NDR
Standard Package 30
Win Source Part Number 1321686-MCP6294-E/P
Ultra Librarian 3D Model Ultra Librarian MCP6294-E/P CAD Model

Description

Product Overview: MCP6294-E/P from Microchip Technology

The MCP6294-E/P is a high-precision operational amplifier (op-amp) developed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This op-amp is part of the MCP629x family, known for its low-power consumption and extended temperature range, making it suitable for a variety of electronic applications.

Key Features

  • Quad Operational Amplifiers: The MCP6294-E/P contains four independent op-amps in a single package, providing versatility in applications requiring multiple amplification stages.
  • Low Power Consumption: With a quiescent current of just 110 µA per amplifier, this device is optimized for battery-powered and portable applications where power efficiency is crucial.
  • Wide Bandwidth: The op-amps offer a Gain Bandwidth Product (GBWP) of 10 MHz, allowing for high-speed signal processing in a variety of applications.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in applications running from low-voltage supplies.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Single Supply Operation: It can be powered by a single supply voltage ranging from 2.4V to 5.5V, providing flexibility in different circuit designs.
  • Package Type: The MCP6294-E/P comes in a PDIP (Plastic Dual In-line Package), which is easy to handle and suitable for through-hole mounting.

Applications

The MCP6294-E/P is ideal for a wide range of applications, including:

  • Automotive systems
  • Portable instrumentation
  • Sensor interfaces
  • Battery-operated devices
  • Analog filters
  • Data acquisition systems

With its combination of low power consumption, wide bandwidth, and rail-to-rail output, the MCP6294-E/P from Microchip Technology is a reliable and efficient solution for designers looking to improve the performance and longevity of their electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Microchip Technology
IC OPAMP GP 1 CIRCUIT SC70-5 / General Purpose Amplifier 1 Circuit SC-70-5
Need more? Email Us
ECAD model for MIC921YC5-TR
Texas Instruments
IC OPAMP GP 88MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R O/P 5.5V 8-Pin SOIC T/R
Lowest to $2.3575
ECAD model for LMP7717MAX/NOPB
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Texas Instruments
IC OPAMP GP 1MHZ RRO SC70-5 / Op Amp Single Low Input Bias Current Amplifier R-R O/P 5V 5-Pin SC-70 T/R
Lowest to $1.7792
ECAD model for LMV301MG/NOPB
Microchip Technology
IC CMOS 2 CIRCUIT 10DFN / CMOS Amplifier 2 Circuit Rail-to-Rail 10-DFN (3x3)
Lowest to $2.8925
ECAD model for MCP635T-E/MF
Intersil
IC OPAMP GP 300KHZ RRO 16QSOP / Op Amp Quad Micropower Amplifier R-R I/O 5.5V 16-Pin QSOP T/R
Need more? Email Us
ECAD model for ISL28488FAZ-T7
Texas Instruments
IC OPAMP GP 55MHZ 8SOIC / Op Amp Dual Precision Amplifier ±20V 8-Pin SOIC Tube
Lowest to $6.3053
ECAD model for LMP8672MA/NOPB

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6812 $51.5368
34+ $3.0205 $102.6970
52+ $2.9261 $152.1572
71+ $2.8317 $201.0507
92+ $2.7373 $251.8316
123+ $2.4541 $301.8543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention