EN
  • EN
  • DE

MCP6444T-E/ST

Part No MCP6444T-E/ST
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 4 CIRCUIT 14TSSOP / CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Microchip Technology
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.003V/µs
Gain Bandwidth Product 9 kHz
Current - Input Bias 1 pA
Voltage - Input Offset 4.5 mV
Current - Supply 450nA (x4 Channels)
Current - Output / Channel 22 mA
Voltage - Supply Span (Min) 1.4 V
Voltage - Supply Span (Max) 6 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MCP6444
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names MCP6444T-E/ST-ND,MCP6444T-E/STTR,MCP6444T-E/STDKR,MCP6444T-E/STCT
Standard Package 2,500
Win Source Part Number 1003491-MCP6444T-E/ST
Ultra Librarian 3D Model Ultra Librarian MCP6444T-E/ST CAD Model

Description

The MCP6444T-E/ST is a high-performance, quad-channel operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This op-amp is part of Microchip's MCP644x family, known for its low-power consumption and extended temperature range, making it an ideal choice for a wide array of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Low Power Consumption: The device operates with a quiescent current of just 45 µA per channel, which is beneficial for battery-powered applications.
  • Wide Supply Voltage Range: The MCP6444T-E/ST can operate from a single supply voltage ranging from 2.0V to 5.5V, providing design flexibility and compatibility with both 3.3V and 5V systems.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this op-amp can reliably function in harsh environmental conditions.
  • Gain Bandwidth Product: It offers a gain bandwidth product of 9 kHz, which is suitable for low-frequency applications such as sensor interfacing and signal conditioning.
  • Rail-to-Rail Input/Output: The input and output stages can swing rail-to-rail, which maximizes the dynamic range in low-voltage applications.
  • PSRR and CMRR: The device features a Power Supply Rejection Ratio (PSRR) and Common Mode Rejection Ratio (CMRR) that enhance performance in noisy environments.
  • Packaging: The MCP6444T-E/ST comes in a 14-pin TSSOP package, offering a compact footprint for space-constrained applications.

Applications

The versatile nature of the MCP6444T-E/ST makes it well-suited for a variety of applications. These include:

  • Portable Instrumentation
  • Battery Monitoring Systems
  • Sensor Signal Conditioning
  • Power Supply Control
  • Analog Filters
  • Automotive Electronics
  • Consumer Electronics

In summary, the MCP6444T-E/ST from Microchip Technology is a reliable and efficient solution for designers looking for a low-power, high-precision op-amp that can withstand challenging environmental conditions while providing flexibility and ease of use in a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess