Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.1 V/μs
Gain Bandwidth Product (GBP) 2MHz
Current - Input Bias 1pA
Voltage - Input Offset 1.5mV
Operating Supply Current 100μA
Channel Output Current 10mA
Supply Voltage - Operating 2 V to 5.5 V, ±1 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1075283-MCP6472-E/MS
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian MCP6472-E/MS CAD Model

Description

Product Overview: MCP6472-E/MS from Microchip Technology

The MCP6472-E/MS is a high-performance, dual operational amplifier (op-amp) designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This precision op-amp is part of Microchip's family of operational amplifiers that are optimized for general-purpose applications in consumer, industrial, and automotive markets.

Key Features

  • Low Power Consumption: The MCP6472-E/MS is engineered for low-power operations, which makes it ideal for battery-powered devices and energy-efficient applications.
  • High Gain Bandwidth Product: With a 1 MHz Gain Bandwidth Product (GBWP), this op-amp provides a good balance between speed and power consumption, suitable for a wide range of applications.
  • Supply Voltage Range: This device supports a wide supply voltage range from 1.8V to 6.0V, offering flexibility for different circuit designs and voltage requirements.
  • Extended Temperature Range: The MCP6472-E/MS is designed to operate over an extended temperature range, making it reliable in extreme conditions.
  • Packaging: It comes in an MSOP-8 (Micro Small Outline Package) that is ideal for space-constrained applications.

Applications

The versatility of the MCP6472-E/MS allows it to be used in a variety of applications, including:

  • Portable Instrumentation
  • Test and Measurement Systems
  • Sensor Conditioning
  • Battery-Powered Devices
  • Consumer Electronics
  • Automotive Control Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MCP6472-E/MS operational amplifier is built to meet the high standards expected of Microchip products, ensuring performance and durability in the field.

For designers and engineers looking for a reliable dual op-amp with low power consumption and a broad supply voltage range, the MCP6472-E/MS from Microchip Technology is an excellent choice that balances performance with efficiency.

You May Also Be Interested in

Microchip Technology
IC CURRENT SENSE 1 CIRCUIT 8VDFN / Current Sense Amplifier 1 Circuit 8-VDFN (3x3)
Need more? Email Us
ECAD model for MCP6C02T-100H/Q8BVAO
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 5 / Amplifier Circuit
Need more? Email Us
ECAD model for TLE2662IDWR
Microchip Technology
IC CURR SENSE 1 CIRCUIT SOT23-6 / Current Sense Amplifier 1 Circuit SOT-23-6
Need more? Email Us
ECAD model for MCP6C02T-100E/CHYVAO
Analog Devices Inc.
DIE / General Purpose Amplifier 2 Circuit Rail-to-Rail Die
Lowest to $33.6001
ECAD model for OP284CHIPS
Microchip Technology
IC OPAMP ZERO-DRIFT 2 CIRC 8TDFN / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-TDFN (2x3)
Lowest to $4.2759
ECAD model for MCP6V77T-E/MNY
Microchip Technology
IC OPAMP ZER-DRIFT 1CIRC SOT23-5 / Zero-Drift Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Need more? Email Us
ECAD model for MCP6V71T-E/OTVAO
Intersil
IC OPAMP GP 5MHZ RRO 8SOIC / Op Amp Dual Low Power Amplifier R-R I/O 5.5V 8-Pin SOIC
Lowest to $2.6410
ECAD model for ISL28246FBZ
Texas Instruments
IC OP AMP SAMPLE HOLD WAFERSALE
Need more? Email Us
ECAD model for LF398 MDC
Texas Instruments
IC OPAMP VFB 370MHZ 8VSSOP / Op Amp Single High Speed Amplifier ±5.5V/11V Automotive 8-Pin VSSOP T/R
Lowest to $10.8728
ECAD model for LMH6551QMMX/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention