EN
  • EN
  • DE

MCP6542T-E/SN

Part No MCP6542T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V DUAL P-P 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6542
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP6542T-E/SNDKR, MCP6542T-E/SNCT, MCP6542T-E/SN-ND, MCP6542T-E/SNTR
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884280-MCP6542T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6542T-E/SN CAD Model

Description

Microchip Technology MCP6542T-E/SN Operational Amplifier

The MCP6542T-E/SN is a high-performance operational amplifier (op-amp) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model is a part of Microchip's MCP6542 series, which is designed to offer low power consumption while maintaining a high degree of accuracy and reliability.

Featuring a quiescent current of just 1 µA, the MCP6542T-E/SN is an ideal choice for battery-powered applications where power efficiency is critical. Despite its low power usage, this op-amp does not compromise on performance. It offers a gain bandwidth product of 10 kHz and a low typical input bias current of 1 pA, making it suitable for a variety of applications that require precision and long-term stability.

The MCP6542T-E/SN comes in a small-outline package (SOIC), with the "SN" suffix indicating the package type. This compact form factor makes it an excellent choice for space-constrained applications. The op-amp operates over a wide supply voltage range from 1.8V to 5.5V, allowing it to be used in a diverse range of circuits without requiring complex power supply arrangements.

Additionally, this device features rail-to-rail input and output swing, which enables the output to reach close to the supply rails, maximizing the signal dynamic range. This feature is particularly useful in single-supply operations and in applications where the full range of the supply voltage is needed for the signal processing.

The MCP6542T-E/SN is designed with advanced CMOS technology, which ensures low power dissipation and minimizes the generation of heat, further enhancing its suitability for portable and sensitive applications. It is commonly used in sensor interfaces, portable instrumentation, battery-operated devices, and other applications where energy efficiency is paramount.

With its robust design, the MCP6542T-E/SN operational amplifier from Microchip Technology is a reliable and cost-effective solution for designers looking to optimize their systems for power and performance.

You May Also Be Interested in

Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1342 $51.0390
110+ $0.9306 $102.3660
170+ $0.9015 $153.2550
230+ $0.8724 $200.6520
300+ $0.8434 $253.0200
400+ $0.7561 $302.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,206 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess