Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 058385-MCP6543-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6543-E/SN CAD Model

Description

Microchip Technology MCP6543-E/SN Operational Amplifier

The Microchip Technology MCP6543-E/SN represents a high-performance, quad operational amplifier (op-amp) designed for a wide range of applications. This component is engineered to deliver low power consumption without sacrificing the quality and reliability that Microchip is known for. It is particularly well-suited for battery-powered devices and portable applications due to its efficient power management.

The MCP6543-E/SN features a standard single-supply voltage that ranges from 1.8V to 5.5V, making it versatile for various electronic circuits. Its rail-to-rail input and output capabilities enable the op-amp to operate effectively across the full voltage range, providing maximum dynamic range. This is particularly beneficial in single-supply operations and in applications where the input signal is close to the power supply rails.

One of the standout features of the MCP6543-E/SN is its low quiescent current, which is ideal for extending the battery life in portable devices. The device also boasts a wide bandwidth and fast slew rate, ensuring that signals are amplified with high fidelity and minimal distortion. This makes it an excellent choice for audio processing, sensor signal conditioning, and analog filter design.

The MCP6543-E/SN is available in an SOIC-14 package, which is a small outline integrated circuit package that is easy to handle and solder, even for hobbyists. It provides a stable operation with a phase margin of 60 degrees and a gain bandwidth product of 1 MHz, which is sufficient for a wide range of applications including active filters, general-purpose amplifiers, and analog-to-digital converter driver circuits.

In summary, the Microchip Technology MCP6543-E/SN operational amplifier is a reliable and efficient solution for designers looking for an op-amp that combines low power consumption with high performance. Its suitability for battery-operated devices, coupled with its versatility and ease of use, makes it a valuable component for a diverse array of electronic projects.

You May Also Be Interested in

Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SO / Comparator General Purpose CMOS, Rail-to-Rail, TTL 16-SO
Lowest to $6.2400
ECAD model for LT1721IS#PBF
Microchip Technology
IC COMP SNGL W/REF SC70-5
Lowest to $1.2315
ECAD model for MIC842NYC5-TR
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Maxim Integrated
Comparator Dual R-R O/P 5.5V 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9077ESA+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention