EN
  • EN
  • DE

MCP6567-E/SN

Part No MCP6567-E/SN
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP DUAL 1.8V OD 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Comparator General Purpose CMOS, Open-Drain 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6567
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926721-MCP6567-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6567-E/SN CAD Model

Description

Microchip Technology's MCP6567-E/SN Operational Amplifier

The MCP6567-E/SN is a high-performance operational amplifier (op-amp) designed and manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This compact and efficient op-amp is an ideal choice for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • Low Power Consumption: The MCP6567-E/SN is designed with power efficiency in mind, making it suitable for battery-powered applications. It boasts a quiescent current of just 1 µA (typical), ensuring minimal drain on power resources.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1 MHz, this op-amp can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Rail-to-Rail Input/Output: The device features rail-to-rail input and output, which allows for a wide dynamic range. This makes it possible to operate effectively close to the power supply rails, maximizing the signal amplitude without distortion.
  • Extended Temperature Range: The MCP6567-E/SN is designed to perform reliably in a wide temperature range, from -40°C to +125°C, accommodating even the most demanding environmental conditions.
  • Packaging: It comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is a space-saving solution for PCBs (Printed Circuit Boards).

Applications:

The MCP6567-E/SN operational amplifier is versatile and can be used in various applications, including:

  • Portable Instrumentation
  • Sensor Interfaces
  • Analog Filters
  • Battery-Powered Devices
  • Power Supply Control

Microchip Technology's dedication to quality ensures that the MCP6567-E/SN op-amp meets the rigorous standards required for professional electronic design. With its low power consumption, high bandwidth, and wide temperature range, this operational amplifier is an excellent choice for designers looking to optimize their circuit's performance while minimizing power usage.

Whether you're designing for consumer electronics, automotive, or industrial markets, the MCP6567-E/SN from Microchip Technology offers a reliable and efficient solution for your operational amplifier needs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4845 $51.9575
85+ $1.2180 $103.5300
130+ $1.1800 $153.4000
180+ $1.1419 $205.5420
230+ $1.1038 $253.8740
305+ $0.9897 $301.8585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess