Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Linear Technology
Win Source Part Number 303196-LTC1773EMS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1773EMS CAD Model

Description

Linear Technology LTC1773EMS - High-Efficiency, Step-Down DC/DC Converter

The LTC1773EMS from Linear Technology is a high-performance, step-down DC/DC converter that is designed to deliver efficiency and reliability for a wide range of applications. This compact and versatile power management solution is ideal for portable devices where energy efficiency is critical.

Encased in a space-saving MSOP-10 package, the LTC1773EMS is capable of providing a continuous output current of up to 600mA. It operates from an input voltage range of 2.65V to 9.8V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as fixed 3.3V and 5V systems.

One of the key features of the LTC1773EMS is its high switching frequency of up to 550kHz, which allows the use of small, low-cost capacitors and inductors. This high frequency combined with current mode operation provides fast transient response and excellent loop stability.

The LTC1773EMS also boasts a low quiescent current, which is a critical parameter for battery-powered devices. Its 'Burst Mode' operation significantly improves efficiency at low output currents, thereby extending battery life in portable applications. Moreover, the device includes a low dropout operation, ensuring the output voltage is maintained even when the input voltage drops close to the output voltage, further maximizing the battery life.

Additional features of the LTC1773EMS include internal soft-start to limit inrush current during startup, a shutdown mode that reduces supply current to under 10µA, and overcurrent and over-temperature protection for safe operation under abnormal conditions.

The LTC1773EMS is a robust and flexible solution for designers looking to optimize power consumption without sacrificing performance. With its high efficiency, small footprint, and comprehensive protection features, the LTC1773EMS is an excellent choice for portable electronics, including PDAs, cellular phones, wireless modems, and similar battery-operated devices.

Overall, the LTC1773EMS from Linear Technology represents a blend of modern power management technology with the practical needs of today's battery-operated electronics, ensuring both performance and reliability in a compact form factor.

You May Also Be Interested in

ON Semiconductor
PWM Current-Mode Controller for Free-Running Quasi-Resonant Operation
Need more? Email Us
ECAD model for NCP1378PG
Rohm Semiconductor
60V Synchronous Step-down Switching Regulator(Controller type)
Need more? Email Us
ECAD model for BD9610AMUV-E2
Texas Instruments
LOW-VOLTAGE SYNCHRONOUS BUCK CONTROLLER | IC REG CTRLR BUCK 16SSOP
Need more? Email Us
ECAD model for UCC3585M
Texas Instruments
LM25088, LM25088-Q1 Wide Input Range Non-Synchronous Buck Controller
Lowest to $7.1976
ECAD model for LM25088QMHX-2/NOPB
Microsemi Corporation
CURRENT MODE PWM CONTROLLER | IC REG CTRLR BUCK/BOOST 8SOIC
Lowest to $0.9743
ECAD model for UC2843ADM
Texas Instruments
Negative Output Flyback Pulse Width Modulator
Need more? Email Us
ECAD model for UC2572N
ON Semiconductor
High Performance Resonant Mode Controllers | IC REG CTRLR FLYBACK 16SOIC
Lowest to $2.9019
ECAD model for MC33067DWR2
Renesas Electronics America
Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 14SOIC
Need more? Email Us
ECAD model for ISL6526IB
ON Semiconductor
Enhanced Voltage Mode PWM Controller
Need more? Email Us
ECAD model for CS51221ED16G

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4841 $59.2297
40+ $2.8588 $114.3520
61+ $2.7694 $168.9334
84+ $2.6802 $225.1368
109+ $2.5908 $282.3972
145+ $2.3228 $336.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,599 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention