Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Microchip Technology
Package Bulk
Channels per IC 1 - Single, 6 - Hex
Amplifier Type Programmable Gain
Output Type Single-Ended, Rail-to-Rail
Slew Rate 22V/µs
-3db Bandwidth 12 MHz
Current - Output / Channel 30 mA
Current - Supply (Main IC) 1 mA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MCP6S21, MCP6S26
Base Product Number MCP6S2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Other Names MCP6S2XEV-NDR
Standard Package 1
Win Source Part Number 990142-MCP6S2XEV
Ultra Librarian 3D Model Ultra Librarian MCP6S2XEV CAD Model

Description

The MCP6S2XEV Evaluation Board from Microchip Technology is a powerful tool designed for developers and engineers to evaluate the functionality and performance of the MCP6S2X programmable gain amplifiers (PGAs). This evaluation board is an essential asset for those looking to incorporate Microchip's PGAs into their electronic designs, particularly in applications requiring precise signal amplification adjustments.

Key Features

  • Programmable Gain: The board features the MCP6S2X series of PGAs, which offer eight gain steps from 1 to 32, allowing users to optimize signal amplification for their specific needs.
  • Easy-to-Use Interface: The evaluation board includes a user-friendly interface for easy connection to Microchip's PIC microcontrollers, facilitating quick setup and integration.
  • Software Support: Microchip provides comprehensive software support, including example code and a graphical user interface (GUI), to help users rapidly develop and test their applications.
  • SPI Interface: The board utilizes a Serial Peripheral Interface (SPI) for communication, enabling fast data transfer rates and simple connection to a wide range of microcontroller units (MCUs).
  • Flexibility: The evaluation board is versatile and can be used in a variety of applications, including sensor signal conditioning, data acquisition systems, and industrial control systems.
  • Demonstration Ready: The MCP6S2XEV is designed to demonstrate the features of the MCP6S2X amplifiers immediately upon setup, significantly reducing development time.

Applications

The MCP6S2XEV Evaluation Board is ideal for applications in:

  • Automotive sensor interfaces
  • Portable instrumentation
  • Medical monitoring devices
  • Audio processing
  • Industrial control systems

Technical Specifications

Users of the MCP6S2XEV Evaluation Board can expect robust technical specifications that align with the high standards of Microchip Technology products. The board is designed to operate over a broad voltage range and temperature spectrum, ensuring reliable performance in diverse environments.

Whether you're a seasoned professional or just starting out, the MCP6S2XEV Evaluation Board from Microchip Technology offers the features and flexibility needed to streamline your development process and achieve optimal results in your electronic projects.

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR THE LMH6560MT
Need more? Email Us
ECAD model for CLC730132/NOPB
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for AD8235ACBZ-EVALZ
Microchip Technology
BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for MCP6XXXEV-AMP3
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for OPAMPEVM-PDIP
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for INAEVM-MSOP8
Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for MCP6XXXEV-AMP4
Analog Devices Inc.
EVAL BOARD FOR AD8273 / AD8273 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AD8273-EVALZ
Texas Instruments
LMH32401 TRANSIMPEDANCE AMPLIFIE / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for LMH32401RGTEVM
Texas Instruments
DEM-VCA-SO-1B / VCA820/VCA821/VCA822/VCA824 Op Amp Evaluation Board
Need more? Email Us
ECAD model for DEM-VCA-SO-1B

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention