EN
  • EN
  • DE

MCP9804-E/MC

Part No MCP9804-E/MC
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8DFN / Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Microchip Technology
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 2.7V ~ 5.5V
Resolution 12 b
Features Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±0.25°C (±1°C )
Test Condition -40°C ~ 125°C
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP9804
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 150
Win Source Part Number 1336589-MCP9804-E/MC
Ultra Librarian 3D Model Ultra Librarian MCP9804-E/MC CAD Model

Description

The MCP9804-E/MC is a digital temperature sensor from Microchip Technology, renowned for its high accuracy and precision. This compact and efficient sensor is an ideal solution for advanced temperature monitoring in a variety of applications, ranging from industrial systems to consumer products.

Key Features and Benefits

  • High Accuracy: Offers ±0.25°C (typical) accuracy from -40°C to +125°C and ±0.5°C (maximum) accuracy from -20°C to 100°C, making it suitable for critical temperature measurements.
  • Wide Operating Range: The device operates over a broad temperature range, accommodating diverse environments and applications.
  • Configurable Resolution: Users can select the resolution from 9 to 12 bits, allowing for a balance between measurement resolution and conversion time.
  • Programmable Alert Output: Features a programmable temperature alert output that can be used as an interrupt or thermostat control.
  • User-Programmable Registers: Allows for user-defined temperature limits, hysteresis, and operating modes for a tailored thermal management system.
  • I²C Interface: The sensor communicates via an I²C-compatible 2-wire serial interface, which is widely used and simplifies integration into existing systems.
  • Low Power Consumption: Designed for energy efficiency, which is crucial for battery-powered and energy-conscious applications.
  • Small Form Factor: Available in a space-saving, 8-pin MSOP or 2x3 TDFN package, ideal for applications with limited PCB space.

Applications

The MCP9804-E/MC temperature sensor is versatile and can be employed in a variety of applications, including:

  • Computer servers and networking equipment
  • Office electronics such as printers and copiers
  • Consumer electronics like LCD displays and battery chargers
  • Medical and industrial equipment where precise temperature monitoring is critical

Conclusion

Microchip Technology's MCP9804-E/MC is a top-tier temperature sensor that combines high accuracy with a rich set of features. Its programmable nature and ease of integration make it a prime choice for designers seeking reliable temperature monitoring in their products. Whether for sophisticated medical devices or everyday consumer electronics, the MCP9804-E/MC delivers the performance needed for effective thermal management.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2396 $52.3960
24+ $4.2992 $103.1808
37+ $4.1648 $154.0976
50+ $4.0305 $201.5250
65+ $3.8961 $253.2465
86+ $3.4931 $300.4066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess