EN
  • EN
  • DE

TMP112AQDRLRQ1

Part No TMP112AQDRLRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description TMP112-Q1 Automotive Grade High-Accuracy, Low-Power, Digital Temperature Sensor in SOT563 | SENSOR DIGITAL -40C-125C 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 1.4V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Shutdown Mode
Accuracy - Highest (Lowest) ±0.3°C (±1°C)
Test Condition 25°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-563, SOT-666
Supplier Device Package 6-SOT
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1270781-TMP112AQDRLRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMP112AQDRLRQ1 CAD Model

Description

Product Overview: TMP112AQDRLRQ1 from Texas Instruments

The TMP112AQDRLRQ1 is a high-accuracy, low-power, digital temperature sensor from Texas Instruments, meticulously designed for the demanding requirements of automotive and industrial applications. This precision integrated circuit (IC) offers an ideal solution for temperature monitoring with its impressive combination of features that ensure both reliability and efficiency.

Key Features

  • High Accuracy: The TMP112AQDRLRQ1 boasts an exceptional accuracy of ±0.5°C (max) from -40°C to +125°C, making it highly reliable for critical temperature measurements.
  • Low Power Consumption: Engineered for energy-sensitive applications, it operates with a very low quiescent current that significantly extends battery life.
  • Digital Output: The sensor communicates via an I2C-compatible, two-wire serial interface, which simplifies integration into existing systems and supports up to four device addresses, enabling multi-sensor systems.
  • Small Package: Housed in a tiny SOT-563 package, the TMP112AQDRLRQ1 is perfect for space-constrained applications.
  • Extended Temperature Range: This robust sensor can operate over a wide temperature range, making it versatile for diverse environments.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The TMP112AQDRLRQ1 is primarily designed for automotive systems but is also well-suited for a variety of industrial applications. It can be used in:

  • Powertrain systems
  • Body electronics
  • Infotainment systems
  • Environmental controls
  • Industrial control systems
  • Portable and battery-powered devices

Quality and Reliability

As an AEC-Q100 qualified sensor, the TMP112AQDRLRQ1 has undergone rigorous testing to ensure it meets the reliability standards for automotive electronics. Additionally, its low power consumption and high accuracy make it an excellent choice for systems where precision is critical, and efficiency is valued.

With the TMP112AQDRLRQ1, Texas Instruments continues its tradition of providing high-quality, reliable components for the most demanding applications, ensuring that your systems perform optimally under all conditions.

You May Also Be Interested in

Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,363 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess