The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

74HCU04D

Part No 74HCU04D
Manufacturer NXP
Catalog Hard To Find
Description Hex inverter | IC INVERTER 6CH 6-INP 14SOIC
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $0.081 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
435+
$0.1150
$50.025
1,065+
$0.0940
$100.110
1,650+
$0.0910
$150.150
2,275+
$0.0880
$200.200
2,910+
$0.0860
$250.260
3,900+
$0.0770
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 32,000 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3V ~ 1.2V
Logic Level - High 1.7V ~ 4.8V
Max Propagation Delay at V, Max CL 10ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1132307-74HCU04D
Manufacturer Homepage www.nxp.com
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Sufficient

Description

Product Overview: 74HCU04D from NXP Semiconductors

The 74HCU04D is a high-quality integrated circuit product from NXP Semiconductors, renowned for their innovative approach to semiconductor design and manufacturing. This particular IC is part of the 74HC(U) logic family, which is characterized by its high-speed CMOS technology. The 74HCU04D specifically is a hex unbuffered inverter, designed for use in a wide range of electronic applications requiring logic inversion.

The device features six independent inverter gates in a single package, providing designers with a compact and efficient solution for their circuit designs. Each inverter is capable of transforming a high-level input signal into a low-level output, and vice versa, which is essential for various digital logic operations. This functionality makes the 74HCU04D ideal for applications such as signal processing, digital computation, and wave-shaping circuits.

One of the key advantages of the 74HCU04D is its compatibility with a broad range of supply voltages, ranging from 2V to 6V. This flexibility allows it to be easily integrated into systems with varying power requirements without the need for additional components. Moreover, the device boasts a low power consumption, which is an essential attribute for battery-operated and power-sensitive applications.

Constructed in a SO14 plastic small outline package, the 74HCU04D is not only robust but also space-efficient, making it suitable for high-density mounting on PCBs. The product's temperature range, from -40°C to +125°C, ensures reliable operation even in extreme environmental conditions, further enhancing its versatility across different industries.

Overall, the NXP 74HCU04D hex inverter is a testament to NXP's commitment to providing high-performance and reliable semiconductor products. Its combination of high-speed operation, low power consumption, and compact form factor, along with the ability to operate across a wide range of temperatures, makes it a go-to choice for engineers and designers looking to build sophisticated electronic systems.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.