EN
  • EN
  • DE

LM62CIM3

Part No LM62CIM3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description 2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Sensor Type Analog, Local
Sensing Temperature - Local 0°C ~ 90°C
Output Type Analog Voltage
Supply Voltage (V) 2.7V ~ 10V
Resolution 15.6mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±3°C (±4°C)
Test Condition 25°C (0°C ~ 90°C)
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200576-LM62CIM3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM62CIM3 CAD Model

Description

The LM62CIM3 from Texas Instruments is a precision analog output CMOS integrated-circuit temperature sensor that provides a linear output voltage directly proportional to the Celsius (Centigrade) temperature. This high-performance temperature sensor offers an active temperature coefficient of 10mV/°C and boasts a temperature range from -25°C to +85°C, ensuring accuracy and consistency across a broad spectrum of environmental conditions.

Key Features

  • Accuracy: The LM62CIM3 offers an impressive accuracy of ±2°C, ensuring reliable temperature readings for critical applications.
  • Low Operating Voltage: It operates from a power supply as low as 2.7V, making it suitable for battery-powered devices and low voltage applications.
  • Low Power Consumption: With a quiescent current of only 10µA, the LM62CIM3 is optimized for power-sensitive designs.
  • Small Package: The device comes in a tiny SOT-23 package, ideal for space-constrained applications.

Applications

The LM62CIM3 is versatile and can be used in a variety of applications, including:

  • Mobile phones
  • Battery management systems
  • Environmental monitoring
  • Computer thermal management
  • Electronic test and measurement equipment

Easy Integration

Integration is straightforward, thanks to the minimal external components required. The simplicity of the analog output signal allows for easy interfacing with readout or control circuitry. It can be used in multiple types of circuits, including those with analog-to-digital converters (ADCs) for digital systems, or directly in analog control loops.

Reliability and Support

As with all Texas Instruments components, the LM62CIM3 is designed to meet the highest quality and reliability standards. Customers can count on Texas Instruments' global support and extensive technical resources, including datasheets, application notes, and design tools.

You May Also Be Interested in

Analog Devices Inc.
Temp Sensor Analog 2-Pin CFPAK Tray | IC TEMP TRANSDUCER 2-TERM 2FPACK
Lowest to $134.3284
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $11.9185
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE I2C 8UMAX
Lowest to $5.8354

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1742 $52.8390
105+ $0.9635 $101.1675
165+ $0.9334 $154.0110
225+ $0.9033 $203.2425
290+ $0.8732 $253.2280
385+ $0.7829 $301.4165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess