EN
  • EN
  • DE

MDA3KP18CA

Part No MDA3KP18CA
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS 18V 3KW BI / Clamp Ipp Tvs Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1194285-MDA3KP18CA
Ultra Librarian 3D Model Ultra Librarian MDA3KP18CA CAD Model

Description

Microchip Technology MDA3KP18CA Diode

The MDA3KP18CA is a robust and high-performing transient voltage suppression (TVS) diode from Microchip Technology, designed to safeguard sensitive electronic equipment from voltage spikes and transients. This diode is a member of Microchip's TVS diode product line, which is renowned for its reliability and efficiency in protecting circuits by clamping excess transient voltages to a safe level.

Key Features:

  • Peak Pulse Power Dissipation: The MDA3KP18CA is capable of handling peak pulse power dissipation of 3000W at 10/1000μs waveform, ensuring robust protection against high energy transients.
  • Breakdown Voltage: It has a stand-off voltage of 18V, which means it remains non-conductive until the voltage reaches 18V, beyond which it starts clamping the excess voltage.
  • Clamping Voltage: With a low clamping voltage, this diode can effectively limit the voltage to a safe threshold, minimizing the risk of damage to the protected component.
  • Reverse Leakage Current: It exhibits low reverse leakage current, ensuring minimal power loss when the diode is in its standby state and not actively clamping.
  • Package: The MDA3KP18CA is offered in a molded package which provides a rugged, robust design that can withstand harsh environmental conditions.
  • Compliance: This TVS diode is compliant with various industry standards, including RoHS and REACH, reflecting Microchip Technology's commitment to environmental sustainability.

Applications:

Ideal for a variety of applications, the MDA3KP18CA is commonly used in sensitive electronics protection such as in industrial systems, computer interfaces, telecommunications equipment, and other high-tech systems where a reliable defense against voltage transients is critical.

Conclusion:

The Microchip Technology MDA3KP18CA diode is an excellent choice for engineers and designers looking for a high-quality, reliable solution to protect their electronic circuits from voltage spikes and surges. Its combination of high peak pulse power dissipation, low clamping voltage, and compliance with industry standards makes it a versatile and indispensable component in any circuit where transient voltage protection is a necessity.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess