Products specifications

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Notebook Computer
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number MEC1308
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 227893-MEC1308-NU
Ultra Librarian 3D Model Ultra Librarian MEC1308-NU CAD Model

Description

Microchip Technology MEC1308-NU Product Overview

The MEC1308-NU is a cutting-edge Input/Output (I/O) baseboard management controller designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is specifically tailored for the seamless integration into notebook and desktop PC systems, providing a versatile solution for managing system resources efficiently.

The MEC1308-NU is a member of the Embedded Controller (EC) family of products from Microchip Technology, which are known for their robust performance and reliability. It is engineered to enhance the user experience by offering sophisticated power management, keyboard and mouse control, and system health monitoring functionalities.

Key Features and Benefits

  • Advanced Power Management: The MEC1308-NU includes sophisticated power-saving features that help to extend the battery life of portable devices and reduce energy consumption in desktops. It supports multiple power states and can manage the transition between these states smoothly, ensuring that the system operates efficiently.
  • Keyboard and Mouse Controller: With its built-in keyboard and mouse controller, this device can handle various human interface devices, providing a responsive and intuitive user interaction.
  • System Health Monitoring: The controller is equipped with features that monitor the health and status of the system, including temperature sensors and fan control, to ensure that the device operates within safe parameters.
  • Enhanced Security: Microchip's MEC1308-NU incorporates features that contribute to the overall security of the system, such as secure boot and firmware-based TPMs, which are crucial for protecting against unauthorized access and ensuring data integrity.
  • Flexibility and Customization: This device offers a high degree of configurability, allowing system designers to tailor its functionality to meet specific product requirements, thus providing a versatile platform for a wide range of applications.
  • Robust Support: As with all Microchip products, the MEC1308-NU is backed by the company's comprehensive support and documentation, ensuring that developers have access to the resources they need to integrate the controller into their designs effectively.

The MEC1308-NU is an ideal choice for system designers looking for a high-performance I/O controller that combines power efficiency with advanced features. Its integration into PC systems can lead to enhanced user experiences, improved system stability, and increased overall performance.

For more detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SC70-5 / 1 Circuit IC Switch 1:1 3Ohm SC-70-5
Lowest to $5.3773
ECAD model for ADG742BKSZ5-REEL7
Maxim Integrated
IC INTERFACE SPECIALIZED 42QFN / Fax, Modems, Pagers Interface 42-QFN (8x8)
Need more? Email Us
ECAD model for 73M1822-IM/F
Texas Instruments
IC SWITCH SPDT DUAL 10UQFN / 2 Circuit IC Switch 2:1 9.5Ohm 10-UQFN (2.0x1.5)
Lowest to $1.2748
ECAD model for TMUX136MRSER
Analog Devices Inc.
I2C Logic Buffer 1.8V/2.5V/3.3V/5V Automotive 6-Pin SC-70 T/R
Lowest to $6.0448
ECAD model for LTC4311ISC6#TRMPBF
Texas Instruments
Legacy/IEEE802.3af Compatible Power Interface Switch for PoE PDs 8-TSSOP 0 to 70
Need more? Email Us
ECAD model for TPS2371PWG4
Microchip Technology
IC Crosspoint Switch 8X8 69-BGA
Lowest to $46.1870
ECAD model for VSC3108VP-01
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Lowest to $6.1924
ECAD model for MCZ33903DP3EK
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Need more? Email Us
ECAD model for CYV15G0401DXB-BGXC
Texas Instruments
IC SWITCH QUAD SPDT 16SOT-23 / 4 Circuit IC Switch 2:1 4.5Ohm 16-SOT-23-THIN
Lowest to $9.6489
ECAD model for TMUX1574DYYR

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1381 $64.1430
65+ $1.7544 $114.0360
100+ $1.6996 $169.9600
140+ $1.6447 $230.2580
180+ $1.5900 $286.2000
240+ $1.4254 $342.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention