EN
  • EN
  • DE

MEC1701Q-C2-SZ

Part No MEC1701Q-C2-SZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description EMBEDDED CONTROLLER  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications Keyboard and Embedded Controller
Core Processor ARM® Cortex®-M4
Controller Series MEC170x
RAM Size 480KB
Interface ACPI, EBI/EMI, eSPI, I²C, LPC, PECI, PS/2, QSPI, SPI
Number of I/O 123
Voltage - Supply 1.71V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 144-WFBGA
Supplier Device Package 144-WFBGA (9x9)
Base Product Number MEC1701
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 260
Win Source Part Number 1010131-MEC1701Q-C2-SZ
Ultra Librarian 3D Model Ultra Librarian MEC1701Q-C2-SZ CAD Model

Description

MEC1701Q-C2-SZ: A High-Performance Embedded Controller from Microchip Technology

The MEC1701Q-C2-SZ is a cutting-edge embedded controller developed by Microchip Technology, renowned for its robust performance and versatile features. This component is specifically designed to cater to the demanding needs of modern embedded systems, offering a perfect blend of power efficiency and computational capabilities.

Key Features

  • 32-bit ARM Cortex-M4 Processor: At the heart of the MEC1701Q-C2-SZ lies a powerful ARM Cortex-M4 processor, capable of delivering efficient processing with a frequency of up to 48MHz. This core provides the necessary horsepower for complex algorithms and control tasks.
  • Low Power Consumption: Designed with energy efficiency in mind, this controller operates with low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Advanced Connectivity: The device includes a variety of communication interfaces such as SPI, I2C, and UART, ensuring seamless integration with other components and peripherals within a system.
  • Robust Security: Security is a paramount concern in embedded systems, and the MEC1701Q-C2-SZ addresses this with built-in features for secure boot, hardware cryptography support, and a unique ID for device authentication.
  • Flexible Memory Interface: It supports both serial and parallel flash memory interfaces, offering designers the flexibility to choose the most suitable memory solution for their application.

Applications

The MEC1701Q-C2-SZ is versatile and can be used across a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Internet of Things (IoT) devices
  • Power management systems
  • Medical devices

Its robust set of features and capabilities make it an excellent choice for designers looking to develop advanced, secure, and power-efficient embedded systems. With Microchip's reputation for quality and support, the MEC1701Q-C2-SZ is a reliable choice for your next project.

Ordering Information

The MEC1701Q-C2-SZ is available in a QFN-144 package and can be ordered directly from Microchip Technology or through their network of authorized distributors. Ensure your embedded solution is equipped with the efficiency and power of the MEC1701Q-C2-SZ for a competitive edge in today's fast-paced technology landscape.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess