Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 2.55V, 2.88V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 208289-mic1832mtr
Ultra Librarian 3D Model Ultra Librarian mic1832mtr CAD Model

Description

The MIC1832MTR is a high-performance, precision voltage supervisor designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is engineered to monitor power supplies in microprocessor and digital systems, providing a reliable safeguard against unexpected voltage drops or failures.

The MIC1832MTR is part of the Microchip's family of voltage supervisors that offer a cost-effective way to ensure that a system is operating at its optimal voltage level. It is especially suitable for applications that require maximum system reliability and uptime, such as automotive electronics, industrial control systems, and medical devices.

Key Features:

  • Precision Monitoring: The device is capable of monitoring under-voltage conditions with high accuracy, ensuring that the system is protected from voltage drops that could lead to data loss or system failure.
  • Low Power Consumption: Designed for energy-efficient operation, the MIC1832MTR consumes minimal power, making it an ideal choice for battery-powered devices.
  • Programmable Delay: It offers a programmable delay time through an external capacitor, which allows designers to set the supervisor delay according to specific system requirements.
  • Reset Output: The active-low reset output ensures that the connected microprocessor is held in the reset state until the system voltage has stabilized, providing additional protection during power-up, power-down, and brown-out conditions.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various applications and ensuring versatility in system design.
  • Compact Packaging: Supplied in a small-outline transistor (SOT) package, the MIC1832MTR is designed for space-constrained applications, without compromising on performance.

Overall, the MIC1832MTR from Microchip Technology is a robust and reliable solution for voltage supervision in critical systems where consistent performance and uptime are paramount. Its combination of precision, low power consumption, and programmability makes it a versatile choice for a wide range of applications.

You May Also Be Interested in

Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Need more? Email Us
ECAD model for MN13811SGU
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to $4.0186
ECAD model for MIC2790N-04VD6-TR
Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Need more? Email Us
ECAD model for MIC803-41D4VM3-TR
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP
Microchip Technology
Processor Supervisor 2.93V 1 Active High/Push-Pull 4-Pin SOT-143 T/R / IC RESET GEN 2.93V VTH SOT143-4
Lowest to $0.5088
ECAD model for MIC812SUY-TR
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to $0.8465
ECAD model for MIC803-44D2VC3-TR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention