Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Display Type PMOLED
Configuration Display Matrix
Supply Current 400μA
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerVDFN
Supplier Device Package 8-QFN (3x3)
Family Part Number STOD2540
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261644-STOD2540PUR
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STOD2540PUR CAD Model

Description

The STOD2540PUR, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge power management integrated circuit (IC) designed to deliver high efficiency and performance for modern electronic devices. This IC is particularly suitable for applications requiring a compact, high-efficiency power solution, such as smartphones, tablets, and other portable consumer electronics.

Key Features

  • High-Efficiency Step-Up Converter: The STOD2540PUR includes a step-up (boost) converter that ensures efficient voltage conversion, which is essential for maximizing battery life and reducing heat generation in portable devices.
  • Multiple Output Channels: This IC provides multiple output channels, allowing it to power various components within a device, such as the RF power amplifier, ensuring consistent and reliable operation.
  • Adaptive Output Control: The adaptive output voltage control dynamically adjusts the output based on the load requirements, which optimizes power usage and further enhances the efficiency of the device it powers.
  • Small Package Size: The STOD2540PUR comes in a compact package, making it an ideal choice for space-constrained applications.
  • Integrated Power Switches: With integrated power switches, this IC reduces the need for external components, simplifying the design and minimizing the overall footprint.
  • Protection Features: It includes a range of built-in protection features such as overvoltage, thermal shutdown, and short-circuit protection, ensuring the safety and longevity of both the IC and the device it is used in.

Applications

The versatile nature of the STOD2540PUR makes it suitable for a wide array of applications. It is particularly adept at managing power in portable devices but can also be utilized in other electronic products that demand efficient power conversion and management.

Conclusion

Overall, the STOD2540PUR from STMicroelectronics exemplifies a high-performance solution for power management challenges in modern electronic devices. Its efficiency, compact size, and advanced features make it a top choice for designers looking to enhance the performance and battery life of their portable devices.

You May Also Be Interested in

Maxim Integrated
LED Driver 28 Segment 230uA Supply Current Automotive 28-Pin SSOP / IC DRIVER LED PORT 20/28 28-SSOP
Lowest to $10.1716
ECAD model for MAX6956AAI+
NXP / Nexperia
IC LCD DRIVER AUTOMOTIVE 64TQFP / Dot Matrix Display LCD Driver 8Digit 2.5V/3.3V/5V Automotive 64-Pin TQFP T/R
Lowest to $47.5877
ECAD model for PCA8537AH/Q900/1,5
STMicroelectronics
LED Driver 35 Segment 7000uA Supply Current 44-Pin PLCC T/R / IC LED DISPLAY DRIVER 44-PLCC
Need more? Email Us
ECAD model for M5451QT
Rohm Semiconductor
IC DRVR 80 SEGMENT 128QFP
Need more? Email Us
ECAD model for ML9090A-01GAZ03A
Microchip Technology
IC DRIVER DISPLAY LED 44PLCC
Lowest to $5.6478
ECAD model for MM5450BV
ON Semiconductor
IC DRIVER AMOLED DUAL 1W 12-LLGA
Lowest to $2.0051
ECAD model for NCP5810MUTXG
Texas Instruments
IC DRVR DUAL OUTPUT LCD 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $0.8040
ECAD model for TPS65132SYFFR
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 24DIP / Serially Interfaced, 8-Digit LED Display Drivers
Lowest to $13.7572
ECAD model for MAX7219CNG
Rohm Semiconductor
IC DRVR 280 SEGMENT 48TSSOP
Lowest to $1.6883
ECAD model for BU97950AFUV-E2

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0386 $50.9650
60+ $1.6727 $100.3620
93+ $1.6204 $150.6972
128+ $1.5682 $200.7296
165+ $1.5159 $250.1235
221+ $1.3591 $300.3611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 364 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention