EN
  • EN
  • DE

PCF8577CP

Part No PCF8577CP
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description LCD direct/duplex driver with I2C-bus interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236257-PCF8577CP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8577CP CAD Model

Description

NXP PCF8577CP LCD Driver

The NXP PCF8577CP is a powerful CMOS LCD driver designed to drive liquid crystal displays with low multiplex rates. It is an ideal choice for applications requiring the display of alphanumeric characters or graphics on a simple LCD panel. This versatile driver chip is capable of controlling an LCD with a matrix of up to 32 segments and 4 common lines, making it suitable for a wide range of products from industrial instruments to consumer electronics.

The PCF8577CP operates on a supply voltage range of 2.5V to 6V, which allows for use in both portable battery-driven devices as well as fixed power supply applications. Its low power consumption is a significant advantage for handheld devices, ensuring longer battery life and improved energy efficiency.

One of the key features of the PCF8577CP is its I²C-bus interface which supports both the Standard-mode (100 kbit/s) and Fast-mode (400 kbit/s) I²C-bus protocols. This interface allows for easy communication with microcontrollers and processors, simplifying the system design and reducing the number of required interconnections. Moreover, the ability to operate with just a two-wire serial bus minimizes the complexity of the circuit and can contribute to a reduction in overall PCB size.

The device also includes an internal oscillator which requires no external components, further reducing the bill of materials for the product design. Additionally, the PCF8577CP provides internal functions such as display blanking, which allows users to easily clear the display without having to write multiple commands to the device.

With its extended temperature range from -40°C to +85°C, the PCF8577CP is robust enough for demanding environments. Its versatility, coupled with the ease of interfacing and minimal external component requirements, makes it a highly practical choice for developers looking to integrate LCD functionalities into their designs.

In summary, the NXP PCF8577CP is a highly integrated LCD driver that offers a compact, efficient, and easy-to-use solution for driving low multiplex rate LCD panels, making it an excellent choice for a broad array of applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $24.1808
ON Semiconductor
OTHERS / Driver
Lowest to $43.2975
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Shenzhen Titan Micro Electronics Co., Ltd.
2.4V~5.2V 32 Segment 4-Wire Serial Interface 60uA LQFP-44(10x10) Display Drivers RoHS
Lowest to $0.1048
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
ON Semiconductor
IC DRVR 27/54 SEGMENT 36QFP
Lowest to $5.8209
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess