EN
  • EN
  • DE

MAX7219ENG+

Part No MAX7219ENG+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRIVER LED DISPLAY 7SEG 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment + DP
Digits or Characters 8 Digits
Operating Supply Current 330mA
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 003209-MAX7219ENG+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Imaging, Video & Vision, Metering
Ultra Librarian 3D Model Ultra Librarian MAX7219ENG+ CAD Model

Description

Introducing the MAX7219ENG+ LED Display Driver from Maxim Integrated

The MAX7219ENG+ is a compact, serial input/output common-cathode display driver that can interface microprocessors to a 7-segment numeric LED display of up to 8 digits, bar-graph displays, or 64 individual LEDs. Manufactured by the renowned Maxim Integrated, this product is designed to minimize the complexity of controlling multiple LEDs in interactive electronics, signage, industrial control systems, and more.

One of the standout features of the MAX7219ENG+ is its efficient multiplexing scheme, which requires only one external resistor to set the current for all LEDs. This feature not only simplifies the design process but also ensures consistent brightness and extended LED life. Furthermore, the driver integrates a BCD code-B decoder, multiplex scan circuitry, segment and digit drivers, and an 8x8 static RAM to store each digit.

The device is equipped with a versatile serial interface that operates on a simple 3-wire SPI-compatible protocol, allowing for easy integration with most microcontrollers. This interface makes it possible to connect multiple MAX7219ENG+ drivers in a daisy-chain configuration, reducing the number of I/O pins required for operation. This cascading feature is particularly beneficial when building large displays or controlling numerous LEDs.

Designed with convenience in mind, the MAX7219ENG+ also features individual LED segment control, which means that users can address each LED independently, providing the flexibility to create custom characters or graphics beyond the standard numerals. Additionally, the device offers a selectable code-B decoding mode for each digit, which simplifies the display of numbers with minimal processor overhead.

The MAX7219ENG+ operates over a wide supply voltage range from 4.0V to 5.5V and can function at temperatures ranging from -40°C to +85°C, making it suitable for diverse applications and environments. Its compact 24-pin DIP (Dual In-line Package) or SO (Small Outline) packages allow for easy mounting on PCBs and integration into various electronic projects.

In summary, the MAX7219ENG+ from Maxim Integrated is an ideal solution for designers looking to drive multiple LEDs with high efficiency, minimal wiring, and exceptional control. Its robust features and ease of use make it a go-to component for LED display applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
ON Semiconductor
IC DRVR DISPLAY CTLR 24SSOP / LCD Driver 24-SSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
Harris Corporation
BCD-TO-7 SEGMENT LATCH / LED Driver 16-CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess