EN
  • EN
  • DE

MC14538BFG

Part No MC14538BFG
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR DUAL 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 95ns
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOEIAJ
Win Source Part Number 041472-MC14538BFG
Ultra Librarian 3D Model Ultra Librarian MC14538BFG CAD Model

Description

ON Semiconductor MC14538BFG Dual Precision Retriggerable/Resettable Monostable Multivibrator

The MC14538BFG from ON Semiconductor is a highly versatile dual precision retriggerable/resettable monostable multivibrator, designed to deliver exceptional performance in a wide range of applications. This integrated circuit is part of the industry-standard MC14500 series and is a direct replacement for the standard 4538 monostable multivibrator.

Each multivibrator of the MC14538BFG features both a negative and a positive edge trigger, allowing for the precise generation of controlled pulse widths. The output pulse duration is determined by external timing components - resistors and capacitors - which provide users with the flexibility to customize the timing parameters to suit specific requirements. This makes the device perfect for timing, delay, gating, and pulse generation applications.

The MC14538BFG operates over a wide voltage range from 3V to 15V and offers a high degree of stability, ensuring reliable performance across various environmental conditions. Its standard SOIC-16 package makes it easy to integrate into a variety of electronic circuits. The device also features a buffered direct clear input and a buffered output capable of driving TTL loads, enhancing its compatibility with other logic families.

This dual monostable multivibrator is particularly useful in applications requiring precise timing control such as in pulse shaping, missing pulse detection, and in the generation of time delays. Its retriggerable and resettable functions mean that it can be used in complex timing chains without the need for additional circuitry, simplifying design and reducing component count.

ON Semiconductor's commitment to quality ensures that the MC14538BFG meets stringent standards, making it a reliable choice for both commercial and industrial applications. Whether you're designing consumer electronics, automotive systems, or sophisticated industrial controls, the MC14538BFG offers a combination of performance, versatility, and reliability that can help you achieve your design objectives.

With its robust feature set and ON Semiconductor's renowned manufacturing excellence, the MC14538BFG is a smart choice for designers looking for a dependable monostable multivibrator that won't compromise on quality or performance.

You May Also Be Interested in

STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Need more? Email Us
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP
Lowest to $1.2681
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.3211
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess