EN
  • EN
  • DE

LTC6993HS6-3#WTRMPBF

Part No LTC6993HS6-3#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350786-LTC6993HS6-3#WTRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993HS6-3#WTRMPBF CAD Model

Description

Analog Devices Inc. LTC6993HS6-3#WTRMPBF

The LTC6993HS6-3#WTRMPBF is a monolithic, programmable timer from Analog Devices Inc., designed to provide a range of timing functions with a high degree of accuracy and stability. This versatile component is part of the TimerBlox® family and is encapsulated in a compact, surface-mount TSOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • Configurable Timer: Users can program the timer with an external resistor or through a digital interface to achieve a wide range of delay times, from microseconds to hours, making it suitable for a variety of timing tasks.
  • Frequency Division: The LTC6993HS6-3#WTRMPBF can be used as a frequency divider with a division ratio from 1 to 2^21, providing flexibility in signal processing applications.
  • Low Power Consumption: With its low power operation, this timer is ideal for battery-powered devices and energy-sensitive systems.
  • Supply Voltage Range: The device operates from a 2.25V to 5.5V supply voltage range, accommodating various power supply standards.
  • Temperature Range: The LTC6993HS6-3#WTRMPBF is designed to operate over an industrial temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.

Applications

The LTC6993HS6-3#WTRMPBF is a versatile component that can be used in a wide array of applications, including but not limited to:

  • Pulse generation
  • Time delay generation
  • Frequency division
  • Watchdog timers
  • System wake-up timers
  • Power supply sequencing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC6993HS6-3#WTRMPBF is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and durability for the end-user.

With its robust feature set and compact form factor, the LTC6993HS6-3#WTRMPBF programmable timer is an excellent choice for designers looking to add precise timing functionality to their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $18.9180
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9911 $59.9466
13+ $8.1978 $106.5714
19+ $7.9416 $150.8904
27+ $7.6854 $207.5058
34+ $7.4293 $252.5962
46+ $6.6607 $306.3922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess