EN
  • EN
  • DE

M74HC221RM13TR

Part No M74HC221RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Multivibrators
Description IC MULTIVIBRATR DUAL MONO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 24ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 123540-M74HC221RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC221RM13TR CAD Model

Description

STMicroelectronics M74HC221RM13TR Dual Monostable Multivibrator

The M74HC221RM13TR is a high-speed CMOS dual monostable multivibrator fabricated with silicon gate C2MOS technology from STMicroelectronics. This integrated circuit is designed to operate with a supply voltage range of 2V to 6V, providing a robust and flexible solution for various timing applications across a wide range of industries.

Key Features

  • Technology: Advanced high-speed CMOS technology ensures low power consumption and high noise immunity.
  • Supply Voltage Range: The device can operate with a supply voltage from 2V to 6V, making it suitable for battery-operated devices and low-voltage applications.
  • Dual Monostable Multivibrator: Two independent monostable multivibrators allow for the implementation of various timing sequences and pulse generation schemes.
  • Output Pulse Width Control: The pulse width is determined by external components (resistor and capacitor), which provides flexibility in configuring the desired timing characteristics.
  • Retriggerable and Non-retriggerable Operation: Offers versatility in designing circuits by allowing both retriggerable and non-retriggerable modes.
  • High-Speed Operation: Fast response times make it ideal for high-speed systems.
  • Schmitt-Trigger Action: Inputs incorporate Schmitt triggers to enhance noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals.
  • Low Power Dissipation: The device features low power dissipation, which is crucial for power-sensitive designs.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided to prevent damage from static electricity.
  • Packaging: Available in a small outline package (SO-16), the M74HC221RM13TR is suitable for space-constrained applications.

Applications

The M74HC221RM13TR is ideal for use in a variety of timing applications, including pulse shaping, missing pulse detection, and timing delays. Its dual monostable configuration makes it particularly useful in sequential systems where two separate timing periods may be required. The device is also well-suited for use in digital systems, where its high-speed operation and low power consumption are highly advantageous.

With its robust feature set and flexible design, the M74HC221RM13TR from STMicroelectronics is a reliable choice for designers looking to implement precise timing solutions in their electronic circuits.

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.6527
Texas Instruments
IC DUAL RETRIG MULTIVIB 16-TSSOP / HIGH-SPEED CMOS LOGIC DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR
Lowest to $0.7128
ON Semiconductor
IC MULTIVIBRATOR DUAL 16SOEIAJ / Dual Precision Retriggerable/Resettable Monostable Multivibrator
Lowest to $0.5047
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR MONOSTABLE SM8 / Monostable Multivibrator Single-Element -40°C 125°C 8-Pin SSOP T/R
Lowest to $0.3564
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess