EN
  • EN
  • DE

CD14538BPW

Part No CD14538BPW
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 100NS 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Monostable Multivibrator 16-TSSOP
Manufacturer Texas Instruments
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name CD14538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CD14538BPWE4, 296-32850-5, CD14538BPWE4-ND, CD14538BPW-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915019-CD14538BPW
Ultra Librarian 3D Model Ultra Librarian CD14538BPW CAD Model

Description

Introducing the CD14538BPW Dual Precision Monostable Multivibrator

The CD14538BPW from Texas Instruments is a high-grade integrated circuit that belongs to the family of dual precision monostable multivibrators. This device is designed to provide stable and reliable performance in a variety of digital applications. Its precision timing characteristics make it an ideal choice for timing, pulse shaping, and sequential logic operations.

Constructed using CMOS technology, the CD14538BPW offers a combination of low power consumption and high noise immunity. This makes it suitable for use in battery-operated devices and other applications where power efficiency is crucial. The device operates over a wide voltage range, from 3V to 15V, allowing for flexibility in system design and compatibility with a variety of logic levels.

The CD14538BPW features two independent monostable multivibrators with separate trigger and reset inputs, providing designers with the ability to configure the timing elements precisely for each application. The output pulse width is determined by external timing components, namely a resistor and a capacitor, which users can select to tailor the timing characteristics as needed.

The multivibrator's output duration is highly stable and immune to temperature and voltage variations, ensuring consistent performance over the entire operating range. Additionally, the CD14538BPW includes Schmitt-trigger action on the trigger input, which enhances the noise immunity and transforms slowly changing input signals into sharply defined jitter-free output pulses.

Key Features of the CD14538BPW:

  • Wide supply voltage range (3V to 15V)
  • Low power consumption
  • High noise immunity
  • Two independent channels
  • Stable and accurate output pulse width
  • External timing components control
  • Schmitt-trigger input for noise immunity
  • Temperature stability

This device comes in a 16-pin TSSOP (Thin Shrink Small Outline Package) package, which is suitable for space-constrained applications. Whether you're designing timing circuits for consumer electronics, automotive, or industrial systems, the CD14538BPW offers the performance and reliability expected from a Texas Instruments product.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments CD14538BPW product page.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Toshiba Semiconductor and Storage
IC MULTIVIBRATR 25NS 16SOP / Monostable Multivibrator Dual-Element -40°C 85°C 16-Pin SOP T/R
Need more? Email Us
STMicroelectronics
IC MULTIVIBRATR DUAL MONO 16SOIC
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9611 $52.8605
130+ $0.7886 $102.5180
200+ $0.7640 $152.8000
275+ $0.7394 $203.3350
350+ $0.7147 $250.1450
470+ $0.6408 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,820 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess