EN
  • EN
  • DE

LTC6993IDCB-2#TRPBF

Part No LTC6993IDCB-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000878-LTC6993IDCB-2#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Logic Multivibrators
Series LTC®6993
Voltage - Supply 2.25 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Package Tape & Reel (TR)
Ultra Librarian 3D Model Ultra Librarian LTC6993IDCB-2#TRPBF CAD Model

Description

The LTC6993IDCB-2#TRPBF is a versatile timer from Analog Devices Inc., designed to provide a wide range of timing configurations suitable for various applications. This monolithic, programmable silicon timer is part of the TimerBlox® family and is characterized by its precision, ease of use, and flexibility.

Key Features

  • Programmable Timer: Users can set the timer delay from 1μs to 33.6 seconds, allowing for precise control over timing functions.
  • Frequency Accuracy: The device features a highly accurate frequency division with a 0.1% initial accuracy and a 20ppm/°C temperature coefficient, ensuring reliable performance across various conditions.
  • Voltage Range: It operates on a single 2.25V to 5.5V supply, making it suitable for battery-powered and portable applications.
  • Low Power Consumption: With a supply current of only 55μA at 2.5V, the LTC6993IDCB-2#TRPBF is an energy-efficient solution for power-sensitive designs.
  • Output Driver: The device includes a CMOS output driver capable of driving up to 20mA, allowing direct connection to a microcontroller or other logic.
  • Configurability: The timer's functions can be configured with a single external resistor or through a combination of a resistor and a capacitor, offering flexibility in setting the desired time interval.
  • Robust Package: It comes in a compact 6-lead Thin DFN package, which is RoHS compliant and suitable for automated assembly processes.

Applications

The LTC6993IDCB-2#TRPBF is ideal for a variety of timing tasks, including but not limited to:

  • Delay timers
  • Pulse generation
  • Frequency discrimination
  • Time-to-digital conversion
  • Event timing
  • Watchdog timers
  • Pulse width modulation (PWM)

Conclusion

With its high accuracy, low power consumption, and programmable features, the LTC6993IDCB-2#TRPBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and flexible timing solution. Its small footprint and ease of use make it an ideal component for a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.8105
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
15+ $6.6866 $100.2990
24+ $6.4777 $155.4648
32+ $6.2687 $200.5984
42+ $6.0598 $254.5116
56+ $5.4329 $304.2424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess