EN
  • EN
  • DE

LTC6993HS6-1#WTRPBF

Part No LTC6993HS6-1#WTRPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description TIMERBLOX: V-CONTROLLED PULSE WI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001203-LTC6993HS6-1#WTRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Logic Multivibrators
Series LTC®6993
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Voltage - Supply -40°C ~ 125°C 2.25 V ~ 5.5 V
Ultra Librarian 3D Model Ultra Librarian LTC6993HS6-1#WTRPBF CAD Model

Description

The LTC6993HS6-1#WTRPBF is a remarkable electronic component from Analog Devices Inc., designed to function as a Voltage-Controlled Pulse Width Modulator (PWM) within their TimerBlox series. This versatile device is engineered to provide a wide range of timing configurations, making it an ideal choice for a multitude of applications that require precise timing solutions, such as frequency generation, time delay generation, and pulse width modulation.

Key Features:

  • Adjustable Frequency Range: The LTC6993HS6-1#WTRPBF offers a broad frequency range, which can be adjusted using an external resistor or the voltage on the CTRL pin, providing flexibility and precision in timing tasks.
  • Configurable Duty Cycle: Users can set the duty cycle from 5% to 95%, allowing for custom pulse width modulation suitable for various applications, including motor control and LED dimming.
  • Low Power Consumption: This device is designed for power-sensitive applications, offering low power operation to conserve energy and extend battery life in portable devices.
  • Compact Package: Housed in a small SOT-23 package, the LTC6993HS6-1#WTRPBF is perfect for space-constrained applications, without sacrificing performance or functionality.
  • Simple Configuration: With minimal external components required, this PWM can be easily configured, reducing design complexity and time to market.

Applications:

The LTC6993HS6-1#WTRPBF is suited for a wide array of applications, including but not limited to:

  • Precision pulse generation
  • Frequency modulation and synthesis
  • Time delay generation
  • Motor control
  • LED dimming and color mixing
  • Waveform generation
  • Signal processing

Product Specifications:

Manufactured by Analog Devices Inc., the LTC6993HS6-1#WTRPBF is distinguished by its robustness and reliability. It operates over a wide temperature range and meets stringent industry standards, ensuring consistent performance across diverse environmental conditions.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.2271
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
STMicroelectronics
IC MULTIVIBRATOR 22NS 16TSSOP
Lowest to $0.2195
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess