EN
  • EN
  • DE

ADUM3301ARWZ

Part No ADUM3301ARWZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Triple-Channel, Digital Isolators, Enhanced System-Level ESD Reliability | DGTL ISO 2.5KV GEN PURP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Tube
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 100ns, 100ns
Pulse Width Distortion (Maximum) 40ns
Rise / Fall Time 2.5ns, 2.5ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number ADUM3301
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1142544-ADUM3301ARWZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADUM3301ARWZ CAD Model

Description

ADUM3301ARWZ Digital Isolator by Analog Devices Inc.

The ADUM3301ARWZ is a high-performance, triple-channel digital isolator manufactured by Analog Devices Inc., a leader in high-precision analog, mixed-signal, and digital signal processing integrated circuits. This robust component is designed to provide electrical isolation between low-power digital signal processing circuits and noisy environments or high-voltage subsystems, ensuring signal integrity and system safety.

Key Features:

  • Channels: The device features three independent isolation channels, which are capable of transferring digital signals across an isolation barrier.
  • Data Rates: It supports data rates up to 10 Mbps, making it suitable for a wide range of applications that require fast data transfer.
  • Isolation Voltage: The ADUM3301ARWZ provides a high isolation voltage of 2500 Vrms for 1 minute, offering excellent protection against high voltage transients.
  • iCoupler Technology: Utilizes Analog Devices' proprietary iCoupler technology to achieve magnetic isolation, which eliminates the need for optocouplers and their associated limitations.
  • Power Supply: It operates with a wide power supply range from 3.0 V to 5.5 V, allowing for flexibility in various system designs.
  • Package: The device comes in a compact, 16-lead SOIC wide-body package, which conserves board space while still providing adequate creepage and clearance for high-voltage isolation requirements.
  • Temperature Range: The ADUM3301ARWZ is specified for operation over the wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Regulatory Approvals: It is compliant with key industry safety standards, including UL, CSA, VDE, and CQC, which simplifies the approval process for end products incorporating this isolator.

Applications:

The ADUM3301ARWZ is ideal for a variety of applications where isolation is crucial. It is commonly used in industrial automation, motor control systems, medical equipment, power supply management, and data communication systems. Its ability to provide reliable signal isolation helps to protect sensitive circuitry and ensure accurate data transmission even in the presence of electrical noise and potential common-mode voltage differences.

Overall, the ADUM3301ARWZ from Analog Devices Inc. represents a blend of performance, reliability, and safety, making it a top choice for designers looking to enhance the integrity and robustness of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess