EN
  • EN
  • DE

MAX6959AAEE+

Part No MAX6959AAEE+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7 Segment + 2 Annunciators
Digits or Characters 4 Digits
Operating Supply Current 5.9mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 022066-MAX6959AAEE+
Ultra Librarian 3D Model Ultra Librarian MAX6959AAEE+ CAD Model

Description

Maxim Integrated MAX6959AAEE+ Overview

The MAX6959AAEE+ is a versatile, high-performance LED display driver from Maxim Integrated, designed to manage up to four 14-segment alphanumeric digits with minimal external components. This compact, integrated circuit is encapsulated in a 16-pin QSOP package, making it an ideal choice for applications where space is at a premium.

Key Features

  • Multi-Digit Support: Drives up to four 14-segment alphanumeric digits, as well as 16-segment digits, allowing for a wide range of display possibilities.
  • Flexible Interface: Equipped with an I²C-compatible serial interface, the MAX6959AAEE+ facilitates easy communication with microcontrollers or other control devices.
  • Segment Blinking: Offers segment blinking capabilities that can be synchronized across multiple drivers, enabling dynamic display effects.
  • Low Power Consumption: Designed with power-saving features, including a shutdown mode that reduces power consumption to a mere 5µA (typical).
  • Adjustable Brightness: Includes a digital brightness control, allowing the user to set the intensity of the display to suit various lighting conditions.
  • Multi-Plex Scan: Supports a multiplex scan rate of up to 8 digits, providing flexibility in display design and reducing the number of required pins for digit driving.

Applications

The MAX6959AAEE+ is suitable for a wide range of applications, including but not limited to:

  • Industrial controls
  • Panel meters
  • Test equipment
  • Point-of-sale terminals

Technical Specifications

Operating within a supply voltage range of 2.7V to 5.5V, the MAX6959AAEE+ is designed to be robust and reliable in various operating conditions. Its operating temperature range spans from -40°C to +125°C, ensuring stability across diverse environments.

With its combination of features, the MAX6959AAEE+ from Maxim Integrated offers a high level of integration, reducing the complexity and component count in LED display applications. It stands out as a smart choice for designers looking to create sophisticated, yet efficient, alphanumeric displays.

You May Also Be Interested in

Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Lowest to $4.4329
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8139 $91.6278
3+ $37.5909 $112.7727
5+ $36.4162 $182.0810
6+ $35.2415 $211.4490
8+ $34.0668 $272.5344
10+ $30.5426 $305.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,252 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess