EN
  • EN
  • DE

MAX7224KEWN

Part No MAX7224KEWN
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer Maxim Integrated
Win Source Part Number 312055-MAX7224KEWN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7224KEWN CAD Model

Description

The MAX7224KEWN from Maxim Integrated is a compact, serially interfaced 8-digit LED display driver that offers a versatile solution for interfacing microprocessors to LED displays via a 3-wire serial interface. This high-performance device is designed to minimize the complexity and number of components required to drive 7-segment numeric LED displays.

Key Features

  • Interface: The device uses a SPI/QSPI/MICROWIRE serial interface for communication, making it easy to connect to a wide range of microcontrollers and processors.
  • Drive Capability: It is capable of driving up to 8 digits of 7-segment numeric LEDs, offering flexibility for various display requirements.
  • Segment Current Control: Individual segment current control allows for precise brightness adjustment, ensuring optimal visibility under varying lighting conditions.
  • Digital Decoding: The MAX7224KEWN includes on-chip BCD code-B decoding, which simplifies the process of displaying numbers.
  • Scan-Limit Register: A scan-limit register allows the user to display from 1 to 8 digits, providing versatility for different display configurations.
  • Low Power: Its low-power shutdown mode reduces power consumption when the display is not in active use, making it suitable for battery-powered applications.

Applications

The MAX7224KEWN is ideal for a variety of applications that require dynamic numeric displays. These include:

  • Point-of-sale terminals
  • Panel meters
  • Industrial controllers
  • Instrumentation displays

Package and Reliability

Encased in a 24-pin SOIC (Wide) package, the MAX7224KEWN is designed to meet the space constraints of compact electronic systems while ensuring reliable performance. Its extended temperature range makes it suitable for industrial environments.

With its robust feature set, ease of use, and Maxim Integrated's reputation for quality, the MAX7224KEWN is an excellent choice for developers looking to create efficient and visually appealing LED display systems.

You May Also Be Interested in

NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Rohm Semiconductor
IC DISPLAY DRIVER CONTROLLER / Driver
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6471
ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess