EN
  • EN
  • DE

SNJ54S174W

Part No SNJ54S174W
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HEX D-TYPE FLIP-FLOPS WITH CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54S
Package Tube
Product Status Active
Function Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 110 MHz
Max Propagation Delay @ V, Max CL 17ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 144 mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Supplier Device Package 16-CFP
Package / Case 16-CFlatPack
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 336303-SNJ54S174W
Ultra Librarian 3D Model Ultra Librarian SNJ54S174W CAD Model

Description

The SNJ54S174W is a high-performance, military-grade integrated circuit produced by Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular component is part of the 54S series, designed to meet stringent requirements and offer reliable performance in demanding environments.

Key Features:

  • Logic Type: Hex D-Type Flip-Flop - This device contains six flip-flops with single-rail outputs.
  • IC Function: Each flip-flop has individual clear inputs and outputs which are not only edge-triggered for precise operation but also buffered for improved performance.
  • Clear Function: The clear input allows for the flip-flops to be cleared to a low state, ensuring a known startup state for reliable system initialization.
  • Edge-Triggered: The flip-flops are triggered on the positive-going edge of the clock signal, which allows for synchronization with system timing.
  • Operating Temperature Range: The SNJ54S174W is designed to operate over a wide military temperature range, making it suitable for high-reliability applications in harsh conditions.
  • Package / Case: The device is packaged in a ceramic flat package (CFP), which offers excellent thermal and electrical characteristics.

Applications:

The SNJ54S174W is ideal for a wide range of applications where performance and reliability are critical. These include:

  • Defense and aerospace systems
  • Satellite and space technology
  • High-reliability industrial applications
  • Communications infrastructure

Quality and Reliability:

Texas Instruments is committed to the highest standards of quality and reliability, and the SNJ54S174W is no exception. With its robust design and construction, it is engineered to withstand the rigors of military and aerospace applications, providing consistent performance over time.

Conclusion:

The SNJ54S174W from Texas Instruments is a testament to their legacy of quality and innovation in the field of high-reliability electronics. Whether for use in defense, aerospace, or industrial applications, this hex D-type flip-flop with clear offers the performance and durability required for the most critical tasks.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess