EN
  • EN
  • DE

GTL2000DGG,112

Part No GTL2000DGG,112
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR 22BIT BI-DIREC 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 22
Voltage - VCCA 1V to 5.5V
Voltage - VCCB 1V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 130223-GTL2000DGG,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GTL2000DGG,112 CAD Model

Description

The NXP GTL2000DGG,112 is a versatile, high-performance signal level translator designed for bi-directional voltage translation between two logic levels. The device is a part of NXP's General Purpose Logic ICs, which are renowned for their reliability and efficiency in various electronic applications.

Key Features

  • Voltage Level Translation: The GTL2000DGG,112 is capable of translating signals between two different voltage domains, ranging from 0.8V to 3.6V on the A port and 2.5V to 5.5V on the B port. This makes it ideal for interfacing devices that operate at different voltage levels within the same system.
  • Bi-Directional Interface: With its bi-directional interface, this translator can transfer data in both directions, making it suitable for multi-master and multi-slave applications.
  • High-Speed Operation: This IC supports high-speed signal processing, ensuring minimal propagation delay and enabling it to be used in applications requiring fast data transfer rates.
  • Flow-Through Pinout: The device's flow-through pinout simplifies PCB layout by allowing direct connections between the ports and the corresponding I/Os, reducing signal distortion and crosstalk.
  • Robust ESD Protection: The GTL2000DGG,112 comes with integrated ESD protection circuitry, safeguarding the device against electrostatic discharge events and enhancing system reliability.

Applications

The NXP GTL2000DGG,112 is suitable for a wide range of applications, including but not limited to:

  • Interface conversion in multi-voltage systems
  • Level shifting for SD cards, SIM cards, and other memory interfaces
  • Bus isolation and buffering in computing and communication systems
  • Microcontroller to FPGA/ASIC interface translation

Package and Quality

The translator comes in a 48-pin TSSOP package, which is compact and suitable for space-constrained applications. Manufactured by NXP, a leader in the semiconductor industry, the GTL2000DGG,112 is built to the highest quality standards, ensuring performance and durability for a variety of industrial and commercial applications.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9173 $93.8346
3+ $38.4963 $115.4889
5+ $37.2933 $186.4665
6+ $36.0903 $216.5418
8+ $34.8873 $279.0984
10+ $31.2782 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess