Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -55°C to 125°C
Sensing Temperature - Remote -55°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 8 b
Features Output Switch, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Testing Conditions 0°C to 100°C (-55°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 023228-MIC184YMM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC184YMM CAD Model

Description

Microchip Technology's MIC184YMM Temperature Sensor

The MIC184YMM is a versatile and precise temperature sensor developed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This high-performance device is designed to cater to a wide array of applications, ranging from industrial systems to consumer electronics, where accurate temperature monitoring is crucial.

At the heart of the MIC184YMM is a solid-state temperature sensor with a digital output that interfaces seamlessly with most microcontrollers. The sensor is capable of measuring temperatures from -55°C to +125°C, providing the flexibility needed for demanding environments. With a typical accuracy of ±1°C, the MIC184YMM ensures precise temperature readings, making it an ideal choice for critical applications where temperature accuracy is non-negotiable.

The MIC184YMM is housed in an 8-pin MSOP (Mini Small Outline Package), which is not only space-efficient but also offers excellent thermal conductivity for faster response times. This compact footprint makes it suitable for space-constrained applications without compromising on performance.

One of the key features of the MIC184YMM is its user-programmable temperature limits. This allows designers to set both over-temperature and under-temperature alarms, which can trigger an interrupt when the temperature crosses the programmed thresholds. This functionality is invaluable for systems that require autonomous thermal management, such as thermal protection circuits in battery management systems or environmental controls for HVAC units.

Furthermore, the MIC184YMM operates over a wide voltage range of 2.7V to 5.5V, making it compatible with both 3.3V and 5V systems. This versatility ensures that the sensor can be easily integrated into a variety of designs without the need for additional voltage regulation components.

In summary, the MIC184YMM from Microchip Technology is a high-quality, reliable temperature sensor that provides accurate temperature readings, programmable alarm thresholds, and a broad operating voltage range, all within a compact MSOP package. It is an excellent choice for engineers and designers looking to incorporate temperature sensing into their systems with minimal overhead and maximum reliability.

For more technical specifications and purchasing information, visit Microchip Technology's official website or contact authorized distributors.

You May Also Be Interested in

Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
ECAD model for MLX90614ESF-ACC-000-SP
Texas Instruments
ENHANCED PRODUCT, LOW-POWER, ANA / Temperature Sensor Analog, Local -55°C ~ 150°C SC-70-5
Lowest to $6.1384
ECAD model for TMP9A00MDCKTEP
Maxim Integrated
TINY I2C TEMPERATURE SENSOR IN W / Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 4-WLP (0.84x0.84)
Lowest to $3.0728
ECAD model for MAX31875R1TZS+T
Texas Instruments
AUTOMOTIVE 0.25C SPI TEMPERATURE
Lowest to $2.8075
ECAD model for TMP126EDCKRQ1
Microchip Technology
SENSOR DIGITAL -40C-125C 16QFN
Need more? Email Us
ECAD model for EMC1428-1-AP-TR
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $22.3726
ECAD model for AD7417ARUZ-REEL
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Need more? Email Us
ECAD model for LM89CIMM
Texas Instruments
TEMP SENSOR
Lowest to $0.7387
ECAD model for TMP144YFFR
Texas Instruments
SENSOR ANALOG -50C-150C SC70-5 / Temperature Sensor Analog, Local -50°C ~ 150°C 13.6mV/°C SC-70-5
Lowest to $0.5541
ECAD model for LMT87DCKT

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention