EN
  • EN
  • DE

MIC2012-1PZQS

Part No MIC2012-1PZQS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB PWR CTRLR DUAL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Protocol USB
Purpose Controller
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-QSOP
Win Source Part Number 044699-MIC2012-1PZQS
Ultra Librarian 3D Model Ultra Librarian MIC2012-1PZQS CAD Model

Description

The MIC2012-1PZQS from Microchip Technology is a robust integrated circuit designed for power management applications. This device is part of the MIC2012 series, which are known for their reliability and versatility in controlling power distribution to various electronic components. The MIC2012-1PZQS is particularly well-suited for systems that require precise control over power sequencing and distribution.

This power distribution switch is designed to provide a high level of protection for sensitive electronic devices. It includes features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring that the connected components are safeguarded against a range of potential power-related issues. The over-current protection mechanism helps prevent damage to the device and downstream components by limiting the output current during over-current events.

The MIC2012-1PZQS comes in a compact package, making it ideal for space-constrained applications. It is capable of operating over a wide range of input voltages, accommodating various power sources and systems. This flexibility makes it a suitable choice for portable devices, consumer electronics, and industrial equipment where power efficiency and conservation are crucial.

The device's thermal shutdown feature provides an additional layer of protection by turning off the output when the junction temperature exceeds safe operating limits. This helps to prevent thermal damage and ensures long-term reliability of the electronic system. Moreover, the under-voltage lockout ensures that the device operates only when the input voltage is within the specified range, protecting the system from low voltage conditions that could lead to erratic operation or damage.

Overall, the MIC2012-1PZQS from Microchip Technology is an excellent choice for designers looking for a power distribution switch that offers a combination of protection features, compact size, and operational flexibility. Its robust design and comprehensive suite of safety mechanisms make it an essential component for managing power in a wide array of electronic products.

You May Also Be Interested in

MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess