EN
  • EN
  • DE

MAX3100CEE-T

Part No MAX3100CEE-T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI/MICRWIRE COMP 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 150μA
Temperature Range - Operating 0°C to 70°C
Case / Package 16-QSOP
Win Source Part Number 118140-MAX3100CEE-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3100CEE-T CAD Model

Description

The MAX3100CEE-T is a sophisticated integrated circuit from Maxim Integrated, designed to enhance serial communication capabilities in a wide range of applications. As a universal asynchronous receiver-transmitter (UART), it serves as a bridge between parallel and serial interfaces, enabling devices with SPI or I²C interfaces to communicate with serial peripherals or networks.

Key Features

  • Integrated UART: The device includes a full-duplex UART, capable of running at speeds up to 230kbps, which facilitates serial communication with a variety of peripherals such as sensors, modems, and microcontrollers.
  • SPI/I²C Interface: With both SPI and I²C interfaces, the MAX3100CEE-T offers flexibility in system design, allowing it to be used with a wide range of microcontrollers and processors that support these protocols.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the device features a low-power shutdown mode, significantly reducing power usage when not in active operation.
  • IrDA Capability: The MAX3100CEE-T supports IrDA communication standards, making it suitable for infrared data communication in consumer electronics and PC peripherals.
  • Programmable Crystal Oscillator: The onboard programmable crystal oscillator allows the user to set the desired baud rates accurately, ensuring reliable data transmission.
  • Automatic Sleep and Wake-up: To further conserve power, the device can automatically enter sleep mode when not transmitting and wake up upon receiving data.

Applications

This versatile device is ideal for applications where space and power constraints are critical. It is commonly used in:

  • Portable Battery-Powered Devices
  • Data Logging Systems
  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Networked Devices

Product Specifications

The MAX3100CEE-T operates over a wide voltage range and is available in a 16-pin QSOP package, making it compact and suitable for space-constrained applications. It is designed for extended temperature ranges, ensuring reliable performance across diverse environmental conditions.

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess