EN
  • EN
  • DE

TPS51125EVM

Part No TPS51125EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS51125 / TPS51125 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series D-CAP
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V, 5V
Output Current 8A, 8A
Voltage - Input 8 V ~ 25 V
Regulator Topology Buck
Frequency - Switching 245kHz, 305kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS51125
Win Source Part Number 797952-TPS51125EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPS51125
Introduction Date April 01, 2008
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS51125EVM CAD Model

Description

TPS51125EVM: Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs

The TPS51125EVM from Texas Instruments is a highly integrated evaluation module designed for testing the performance of the TPS51125, a dual-synchronous, step-down controller. This advanced power management IC is tailored for notebook and ultrabook applications, providing efficient, adaptive power supply solutions. The TPS51125EVM allows designers to assess the full capabilities of this controller in a practical, real-world setting.

The TPS51125 is a feature-rich solution offering two voltage rails with adjustable outputs from 2 V to 5.5 V, capable of delivering up to 8 A of continuous output current. The controller operates with a quasi-fixed frequency of 340 kHz that helps maintain a balance between efficiency and component size. It also includes a 100-mA low dropout (LDO) linear regulator for additional peripheral supplies.

One of the standout features of the TPS51125 is the Out-of-Audio™ operational mode, which reduces electromagnetic interference (EMI) and noise concerns when the system enters low-power audio playback modes. This makes the TPS51125EVM an excellent choice for applications where noise-sensitive analog circuits, such as audio codecs, are in use.

The evaluation module includes a variety of protection features, such as overvoltage, undervoltage, and overcurrent protection, ensuring the longevity and reliability of the end application. Additionally, the TPS51125EVM features power-good signals and thermal shutdown to further enhance system safety.

With its comprehensive set of features, the TPS51125EVM is an invaluable tool for engineers looking to optimize their power management designs. Whether it's for testing the performance, experimenting with different load scenarios, or simply understanding the operational characteristics of the TPS51125 controller, this evaluation module is an essential asset for any power supply development project.

For more information, application notes, and support resources, visit the Texas Instruments website to ensure you have the latest datasheets and technical documentation to assist in your design process.

You May Also Be Interested in

STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.5178 $81.5178
2+ $78.9704 $157.9408
3+ $76.4230 $229.2690
4+ $73.8755 $295.5020
5+ $66.2332 $331.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess