EN
  • EN
  • DE

TLC2652ACN

Part No TLC2652ACN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZERO-DRIFT 1 CIRC 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Zero-Drift Amplifier 1 Circuit - 14-PDIP
Manufacturer Texas Instruments
Series LinCMOS™
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-PDIP
Family Name TLC2652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -TLC2652ACNE4, TLC2652ACNE4-ND, -TLC2652ACNE4-NDR, 296-7317-5, -296-7317-5, -296-7317-5-ND, -TLC2652ACN-NDR, TLC2652ACNE4
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899828-TLC2652ACN
Ultra Librarian 3D Model Ultra Librarian TLC2652ACN CAD Model

Description

Overview of TLC2652ACN from Texas Instruments

The TLC2652ACN is a high-precision chopper-stabilized operational amplifier developed by Texas Instruments, designed to offer a blend of low noise and low drift characteristics. This operational amplifier is suitable for a variety of applications that require high accuracy and stability over time and temperature, such as instrumentation, sensor conditioning, and precision filters.

Key Features

  • Precision Performance: The TLC2652ACN boasts an impressive low input offset voltage and drift, ensuring high accuracy in measurement and control systems.
  • Low Noise: With its chopper-stabilized design, the device provides low noise performance, making it ideal for applications that are sensitive to electrical interference.
  • Wide Supply Range: The operational amplifier operates over a wide supply range, accommodating various supply voltages to fit different system requirements.
  • Robust Output Stage: It features a high drive capability, allowing it to drive capacitive loads effectively without compromising performance.

Applications

The TLC2652ACN is versatile and can be used in numerous applications, including:

  • Medical instrumentation
  • Precision data acquisition systems
  • Industrial controls
  • Professional audio equipment
  • Thermocouple amplifiers
  • Strain gauge amplifiers

Technical Specifications

Some of the technical specifications that make the TLC2652ACN a standout product include:

  • Input Offset Voltage: Typically 10 µV
  • Input Offset Drift: Typically 0.1 µV/°C
  • Supply Voltage Range: ±4.5 V to ±18 V
  • Phase Margin: 45 Degrees Typical
  • Low Total Harmonic Distortion
  • Package Type: PDIP (Plastic Dual In-line Package)

The TLC2652ACN comes in a standard PDIP package, making it easy to integrate into various circuit designs. Its reliability and performance make it a preferred choice for professionals seeking operational amplifiers that can deliver precision under challenging conditions.

Note: For a complete understanding of the TLC2652ACN's capabilities, it is recommended to consult the datasheet and application notes provided by Texas Instruments.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess