EN
  • EN
  • DE

PIC32MX230F256B-I/ML

Part No PIC32MX230F256B-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28QFN / MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 19
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 9x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC32MX230
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1028458-PIC32MX230F256B-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC32MX230F256B-I/ML CAD Model

Description

Product Overview: PIC32MX230F256B-I/ML

The PIC32MX230F256B-I/ML is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications requiring efficient data processing and a high level of integration. This microcontroller is part of the PIC32MX family, which is known for its advanced features and capabilities that cater to a wide range of applications including industrial control, consumer electronics, medical devices, and IoT products.

Key Features

  • Core: The device is built on a MIPS M4K core, running at up to 50 MHz, providing the computational power needed for complex tasks.
  • Memory: It comes with 256 KB of flash memory and 64 KB of RAM, which is sufficient for storing and executing large programs.
  • Digital I/O: The microcontroller includes versatile digital peripherals, with multiple pin functions to accommodate various I/O requirements.
  • Analog Features: It also offers integrated analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for precise sensor signal acquisition.
  • Communication Interfaces: A range of communication peripherals is available, including I2C, SPI, and UART, for easy data exchange with other devices.
  • Package: The PIC32MX230F256B-I/ML is available in a 28-pin QFN package, making it ideal for space-constrained applications.
  • Temperature Range: The industrial temperature range (-40°C to +85°C) ensures reliable operation in harsh environments.
  • Power Management: It features various power-saving modes, allowing for efficient power management and extending battery life in portable applications.

Applications

The versatility of the PIC32MX230F256B-I/ML makes it suitable for a broad spectrum of applications. It is particularly well-suited for applications that require significant processing capabilities, such as touch screens, audio processing, advanced control systems, and connectivity to various sensors and actuators. Its robust serial communication capabilities make it a great choice for IoT devices that need to communicate with other devices or networks.

Design Support

Microchip Technology provides extensive support for the PIC32MX230F256B-I/ML, including development tools, software libraries, and documentation to help designers reduce time-to-market. The MPLAB® IDE and MPLAB XC32 Compiler offer a complete development environment for programming and debugging applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0446 $64.3568
18+ $6.6008 $118.8144
28+ $6.3941 $179.0348
38+ $6.1885 $235.1630
49+ $5.9817 $293.1033
65+ $5.3627 $348.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess