EN
  • EN
  • DE

PCI1410A

Part No PCI1410A
Manufacturer Texas Instruments
Description PC Card Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1236288-PCI1410A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCI1410A CAD Model

Description

The Texas Instruments PCI1410A is a high-performance, PC Card controller designed to interface with the PCI bus. This advanced controller is ideal for portable and desktop systems that require an expansion of their capabilities through PC Card technology. The PCI1410A is a versatile solution that supports a wide range of applications, including network cards, modems, wireless cards, and mass storage devices.

Key Features

  • PCI Interface: The PCI1410A seamlessly connects to the PCI bus, offering a reliable and fast communication channel for data transfer between the PC Card and the host system.
  • Dual-Slot Support: It can accommodate up to two independent card sockets, enabling the use of multiple PC Cards simultaneously. This feature is particularly useful for users who need to expand their system's functionality further.
  • Low Power Consumption: Designed with power efficiency in mind, the PCI1410A is an excellent choice for battery-powered portable devices, as it helps to maximize battery life.
  • Hot-Swap Capability: Users can insert or remove PC Cards without the need to power down the system, providing convenience and flexibility in usage.
  • Wide Compatibility: The controller is compatible with a broad range of PC Card standards, including CardBus and 16-bit PCMCIA cards, ensuring support for a diverse array of peripherals.

Technical Specifications

  • Interface Type: PCI v2.2
  • Number of Slots: 2
  • Supported Card Types: CardBus and 16-bit PCMCIA
  • Data Bus Width: 32-bit
  • Supply Voltage: 3.3V

The PCI1410A from Texas Instruments is engineered to deliver high-speed, reliable performance for systems requiring PC Card expansion. With its dual-slot design, low power consumption, and extensive compatibility, the PCI1410A stands as a top choice for system designers and users looking to enhance their computer's connectivity and functionality.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess