EN
  • EN
  • DE

PIC16F84A-04I/P

Part No PIC16F84A-04I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB FLASH 18DIP / PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Peripherals POR, WDT
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 68 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 18-DIP (0.300", 7.62mm)
Supplier Device Package 18-PDIP
Base Product Number PIC16F84
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16F84A04IP,PIC16F84A-04I/P-NDR
Standard Package 25
Win Source Part Number 1322017-PIC16F84A-04I/P
Ultra Librarian 3D Model Ultra Librarian PIC16F84A-04I/P CAD Model

Description

Microchip Technology PIC16F84A-04I/P Microcontroller

The PIC16F84A-04I/P is a powerful 8-bit microcontroller from Microchip Technology, renowned for its versatility and ease of use in a wide array of electronic applications. This particular model comes in a PDIP (Plastic Dual In-line Package) form factor, making it suitable for through-hole mounting on printed circuit boards.

At the heart of the PIC16F84A-04I/P is a high-performance RISC CPU, which provides a maximum clock speed of 4 MHz. This speed, along with its 68 bytes of Data RAM and 64 bytes of EEPROM data memory, ensures that it can handle complex tasks efficiently. The device is equipped with a 1K x 14 words of FLASH program memory, which allows for worry-free programming and re-programming during the development process and beyond.

One of the standout features of the PIC16F84A-04I/P is its 13 I/O pins, which give developers considerable flexibility in interfacing with sensors, actuators, and other peripherals. Additionally, it comes with a range of built-in peripherals, including a timer and a watchdog timer, which are essential for managing time-sensitive tasks and ensuring system reliability.

The microcontroller operates over a wide voltage range of 4.0V to 5.5V, making it adaptable to various power supplies and environments. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in extreme conditions, making it an excellent choice for industrial, automotive, and consumer applications.

Microchip Technology's PIC16F84A-04I/P also supports In-Circuit Serial Programming™ (ICSP™), which means it can be programmed after being placed in a circuit, greatly simplifying the development and iteration process. This feature, combined with its low power consumption and robust instruction set, makes it a popular choice among hobbyists, educators, and professional engineers alike.

Overall, the PIC16F84A-04I/P is a cost-effective and highly capable microcontroller that offers a perfect balance between performance and flexibility, making it an essential component for a multitude of microcontroller-based systems and projects.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8349 $55.3396
9+ $11.3518 $102.1662
14+ $10.9970 $153.9580
19+ $10.6423 $202.2037
25+ $10.2875 $257.1875
33+ $9.2233 $304.3689
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess