EN
  • EN
  • DE

MIC2012CM

Part No MIC2012CM
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB PWR CTRLR DUAL 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Protocol USB
Purpose Controller
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 16μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 114065-MIC2012CM
Ultra Librarian 3D Model Ultra Librarian MIC2012CM CAD Model

Description

Microchip Technology MIC2012CM Product Overview

The MIC2012CM from Microchip Technology is a sophisticated integrated circuit designed for power management applications. This device is part of Microchip's extensive family of power distribution switches intended to provide a reliable solution for USB and other hot-swap applications.

Featuring a dual-channel, the MIC2012CM offers built-in over-current and thermal protection that ensures the safety and longevity of your electronic components. Each channel is independently controlled and can support a load of up to 0.5 A, making it an ideal choice for managing multiple devices or functions simultaneously. The product comes in a compact SOIC-8 package, making it suitable for space-constrained applications.

The MIC2012CM is designed with an operating voltage range of 2.7V to 5.5V, which covers the standard logic levels and makes it compatible with a wide range of microcontrollers and other digital circuits. This versatility is further enhanced by its ability to operate at temperatures ranging from -40°C to +85°C, ensuring stable performance in various environments.

One of the key features of the MIC2012CM is its under-voltage lockout (UVLO) capability, which prevents the device from turning on when the input voltage is insufficient, thus protecting downstream components. Additionally, the built-in charge pump circuitry allows for controlled rise and fall times, reducing the risk of voltage spikes that can damage sensitive equipment.

The MIC2012CM also includes a fault status flag that provides real-time feedback in the event of an over-current condition, allowing for immediate system response. This feature, combined with the automatic retry after fault shutdown, enhances the reliability of the system by ensuring that power is cleanly and safely managed.

Overall, the MIC2012CM is an excellent choice for designers looking to incorporate a robust power management solution into their USB interfaces, portable devices, and other applications that require precise control over power distribution.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2837 $59.1066
43+ $2.6946 $115.8678
67+ $2.6103 $174.8901
92+ $2.5260 $232.3920
119+ $2.4417 $290.5623
159+ $2.1899 $348.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,880 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess