EN
  • EN
  • DE

MAX3100EPD+

Part No MAX3100EPD+
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC UART SPI MICROWIRE-COMP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 150μA
Temperature Range - Operating -40°C to 85°C
Case / Package 14-PDIP
Win Source Part Number 021436-MAX3100EPD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3100EPD+ CAD Model

Description

Maxim Integrated MAX3100EPD+: SPI/Microwire-Compatible UART with Integrated Crystal

The MAX3100EPD+ is a sophisticated UART (Universal Asynchronous Receiver-Transmitter) component designed by Maxim Integrated, tailored for systems that utilize an SPI (Serial Peripheral Interface) or Microwire for communication. This integrated circuit is specifically engineered to add an extra serial port to your microcontroller-based projects or extend the capabilities of systems with limited UARTs.

Key Features

  • Integrated Crystal: The MAX3100EPD+ comes with an onboard crystal oscillator, which provides a stable clock source for the UART, simplifying the design and reducing external component count.
  • SPI/Microwire Compatibility: Its compatibility with SPI and Microwire interfaces allows for easy integration with a broad range of microcontrollers, offering flexibility for designers in choosing their system components.
  • Programmable Baud Rates: Users can program baud rates with fine granularity, ensuring compatibility with various communication standards and requirements.
  • Automatic Hardware and Software Flow Control: This feature helps prevent data loss during transmission by controlling the data flow based on the receiver's ability to process the incoming information.
  • IrDA Timing: The MAX3100EPD+ supports IrDA timing, making it suitable for infrared communication applications.
  • Low Power Consumption: With its power-saving features, this UART is an excellent choice for battery-operated devices, offering power-down modes that significantly reduce power consumption when not in active use.

Applications

The MAX3100EPD+ is a versatile component that can be used in a variety of applications, including:

  • Portable devices that require low power consumption for extended battery life.
  • Industrial control systems where additional serial ports are necessary for communication with sensors, actuators, and other peripherals.
  • Networking equipment, where it can aid in serial data communication between devices.
  • Consumer electronics that need infrared communication capabilities.

With its robust feature set and ease of integration, the MAX3100EPD+ from Maxim Integrated is an excellent choice for designers looking to enhance their systems with reliable and flexible serial communication capabilities.

You May Also Be Interested in

Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART SPI COMPAT 28-SOIC
Lowest to $106.3940
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess