Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 2.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 2A
Rds On (Typ) 70mOhm
Input Type Non-Inverting
Features Load Discharge, Slew Rate Controlled
Fault Protection Current Limiting (Adjustable), Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package 6-DFN (2x2)
Package / Case 6-VDFN Exposed Pad, 6-MLF®
Base Product Number MIC2017
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 739953-MIC2017YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC2017YML-TR CAD Model

Description

Microchip Technology MIC2017YML-TR Power Distribution Switch

The MIC2017YML-TR from Microchip Technology is a versatile and efficient power distribution switch designed for USB and other hot-swap applications. This component is an essential building block in modern electronics where controlled power distribution is required to prevent damage from overcurrent conditions. The MIC2017YML-TR is part of Microchip’s family of power management integrated circuits that are well-suited for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Integrated Current Limiting: The MIC2017YML-TR is designed with built-in current limiting to protect the host device and downstream components from excessive current draw that can lead to overheating and potential failure.
  • Thermal Shutdown: With an automatic thermal shutdown feature, the device further enhances protection by turning off the output when the internal temperature exceeds safe operating limits.
  • Under-Voltage Lockout (UVLO): This feature ensures that the switch remains off when the input voltage falls below a minimum threshold, preventing erratic operation or damage to connected devices.
  • Fast Short-Circuit Response: The MIC2017YML-TR reacts quickly to short-circuit conditions, typically responding within 3 microseconds to minimize the impact of fault conditions.
  • Controlled Rise Time: The switch offers a controlled output rise time, which reduces inrush current and the potential for voltage droop on the power bus.
  • Active High Enable: The device includes an active high enable input that allows simple on/off control of the power switch.
  • Small Package: The MIC2017YML-TR comes in a compact MLF-6 package, making it suitable for space-constrained applications.

Applications

The MIC2017YML-TR is ideal for a variety of applications that require reliable power distribution and protection. It is commonly used in:

  • USB Hubs, Peripherals, and Portable Devices
  • Hot-Swap Power Supplies
  • Overcurrent and Thermal Protection Circuits
  • Notebook Computers and Docking Stations
  • Industrial Controls and Embedded Systems

With its combination of features, the MIC2017YML-TR from Microchip Technology provides designers with a robust solution for managing power distribution while safeguarding sensitive electronic components from potential hazards.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 3:8 24SOIC / Power Switch/Driver 3:8 N-Channel 350mA 24-SOIC
Need more? Email Us
ECAD model for A6A259KLBTR
NXP / Nexperia
IC PWR DRIVER N-CHAN 1:1 TO220AB / Power Switch/Driver 1:1 N-Channel 8A TO-220AB
Need more? Email Us
ECAD model for BUK117-50DL,127
Freescale Semiconductor - NXP
Current Limit Low-Side Switch / IC SWITCH QUAD L-SIDE 20-HSOP
Lowest to €13.7594
ECAD model for MC33385VWR2
Analog Devices Inc.
IC PWR SWITCH N-CHAN 1:1 6LFCSP / Power Switch/Driver 1:1 N-Channel 3A 6-LFCSP-UD (2x2)
Lowest to €17.7608
ECAD model for ADP197ACPZN-01-R7
NXP / Nexperia
High Side Current Limit Switch / IC SW QUAD HI SIDE 15MOHM 24PQFN
Need more? Email Us
ECAD model for MC33580BAPNA
NXP / Nexperia
IC PWR DRIVER N-CHANNEL 1:1 20SO / Power Switch/Driver 1:1 N-Channel 2.7A 20-SO
Need more? Email Us
ECAD model for BUK1M200-50SGTD,11
NXP / Nexperia
LOGIC CONTROLLED HIGH-SIDE POWER / Power Switch/Driver
Lowest to €1.1562
ECAD model for NX5P2090UKZ
Linear Technology
IC HISIDE SWTCH SMBUS DUAL 8SOIC / Power Switch Hi Side 2-OUT 0.55Ohm 8-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1710IS8#PBF
Allegro MicroSystems, LLC
IC PWR DRIVER BIPOLAR 1:1 16SOIC / Power Switch/Driver 1:1 Bipolar 300mA 16-SOIC
Need more? Email Us
ECAD model for A2557SLBTR

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.3694 €61.6237
105+ €1.1237 €117.9867
165+ €1.0884 €179.5940
225+ €1.0534 €237.0141
290+ €1.0184 €295.3459
390+ €0.9130 €356.0715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,200 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention