Products specifications

Category Resistors
Family Resistor Networks,Arrays
Manufacturer TT Electronics
Win Source Part Number 163663-628B122TR4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 628B122TR4 CAD Model

Description

628B122TR4: Versatile Ceramic Capacitor

The 628B122TR4 is a ceramic capacitor known for its robust performance and reliability. It is ideal for use in a wide range of applications, ensuring efficient energy storage and noise suppression.

  • Applications:
    • Consumer electronics
    • Telecommunications equipment
    • Power supply systems
    • Automotive electronics
  • Features and Benefits:
    • High capacitance stability
    • Low equivalent series resistance (ESR)
    • Compact design for space-saving installations
    • Long operational life and durability

This component provides improved energy conversion efficiency and helps filter out high-frequency noise effectively.

You May Also Be Interested in

Vishay
Res Thick Film NET 22K Ohm 2% 1W ±100ppm/°C ISOL Molded 8-Pin SIP Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MSP08A03-22K0GDA
Vishay
Res Thick Film NET 330K Ohm 2% 1.28W ±100ppm/°C ISOL Molded 16-Pin DIP Gull Wing SMD Tube
Need more? Email Us
ECAD model for SOMC1603330KGEJ
CTS Resistor Products
RES ARRAY 4 RES 100 OHM 2012 / 100 Ohm ±5% 125mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 2012, Concave, Long Side Terminals
Need more? Email Us
ECAD model for 744C083101JP
Panasonic
RES ARRAY 4 RES 100K OHM 1206 / 100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Lowest to €0.0210
ECAD model for EXB-38V104JV
Vishay
RES ARRAY 19 RES 10K OHM 20SOIC
Lowest to €0.6740
ECAD model for SOMC200110K0GEA
Bourns Inc.
RES ARRAY 5 RES 1.2K OHM 10SIP
Need more? Email Us
ECAD model for 4310R-102-122
Bourns Inc.
RES ARRAY 5 RES 10K OHM 10SIP
Need more? Email Us
ECAD model for 4310R-102-103
Analog Devices Inc.
RES ARRAY 4 RES 1K OHM 8TSSOP / 1k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to €14.9654
ECAD model for LT5400BHMS8E-4#PBF
Vishay
RES NTWRK 2 RES MULT OHM TO236-3 / 1k, 5k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/°C TO-236-3, SC-59, SOT-23-3
Lowest to €10.8140
ECAD model for MPMT10015001AT1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention