Products specifications

Manufacturer SECOS
Win Source Part Number 1259018-SS3040
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SS3040 CAD Model

Description

The SS3040 is a Schottky Barrier Rectifier manufactured by SECOS. It is designed for high-efficiency rectification in a wide array of applications, including switching power supplies, DC-DC converters, and freewheeling circuits. With its low forward voltage drop and fast switching speed, the SS3040 minimizes power losses and enhances overall system performance, making it a reliable choice for various electronic circuits.

Applications:

  • Switching Power Supplies: Used in the output rectification stage to improve efficiency and reduce heat generation, ensuring stable and reliable power delivery.
  • DC-DC Converters: Employed in voltage conversion circuits for efficient power management in portable devices, automotive electronics, and industrial systems.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching transitions, ensuring the reliable operation of electronic circuits.
  • Reverse Polarity Protection: Safeguards sensitive electronic components from damage due to incorrect polarity connections, enhancing system robustness.
  • Solar Power Systems: Utilized as blocking diodes to prevent reverse current flow and protect solar panels, ensuring efficient energy conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation, leading to higher efficiency and cooler operation, reducing overall energy consumption.
  • Fast Switching Speed: Reduces switching losses, making it suitable for high-frequency applications, improving system responsiveness.
  • High Surge Current Capability: Withstands transient current surges, enhancing reliability and preventing damage, ensuring long-term stability.
  • High Junction Temperature Capability: Allows for operation in demanding thermal environments, expanding the range of possible applications.
  • RoHS Compliant: Ensures compliance with environmental regulations, minimizing environmental impact.

Benefits:

  • Improved Efficiency: Reduces power dissipation, leading to energy savings and lower operating temperatures, optimizing energy use.
  • Enhanced Circuit Performance: Provides stable and reliable operation in demanding applications, ensuring consistent functionality.
  • Increased Reliability: Ensures consistent performance over a wide range of operating conditions, increasing the lifespan of electronic systems.
  • Compact Design: Enables smaller and more efficient power supply designs, allowing for miniaturization of electronic devices.
  • Environmentally Friendly: Complies with RoHS regulations, minimizing environmental impact, supporting sustainable design practices.

Additional Details:

The SS3040 typically features a forward current rating of 3.0 Amps and a reverse voltage rating of 40 Volts. It is commonly available in surface-mount packages such as SMA or SMB, facilitating automated assembly and efficient use of board space. The low forward voltage drop of this diode is particularly beneficial in low-voltage applications, where even small voltage losses can significantly impact overall efficiency. Its fast switching speed makes it well-suited for high-frequency designs where switching losses are a major concern. The SS3040 is widely used in portable electronic devices, power adapters, and various industrial power supplies. Designers should consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and optimal performance.

You May Also Be Interested in

Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
SYNC POWER Crop
P-Channel Enhancement Mode MOSFET
Lowest to €0.3184
ECAD model for SPP9435
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Texas Instruments
DUAL DIFFERENTIAL LINE RECEIVERS
Need more? Email Us
ECAD model for SNJ55182J
Siemens
5-V Low-Drop Voltage Regulator
Need more? Email Us
ECAD model for TLE4261
Texas Instruments
DUAL-SLOT CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2224PWP
Zilog
ENHANCED Z180 MICROPROCESSOR
Need more? Email Us
ECAD model for Z8S18010VEC
Microchip Technology
2.5V/3.3V/5V 1:2 DIFFERENTIAL PECL/LVPECL/ECL FANOUT BUFFER | IC CLK BUFFER 1:2 3GHZ 8SOIC
Lowest to €17.5728
ECAD model for SY10EP11UZG
SamHop
Super high dense cell design for low RDS(ON).
Need more? Email Us
ECAD model for SP8256

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ €0.0353 €58.9929
4,170+ €0.0282 €117.3901
6,250+ €0.0282 €175.9444
8,700+ €0.0271 €235.4340
11,365+ €0.0258 €293.1038
15,000+ €0.0235 €352.7969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60,000 pieces
MOQ: 1670 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention