EN
  • EN
  • DE

LT5400BHMS8E-4#PBF

Part No LT5400BHMS8E-4#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 8TSSOP / 1k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Analog Devices Inc.
Series LT5400
Package Tube
Circuit Type Isolated
Resistance (Ohms) 1k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Names LT5400BHMS8E-4#PBF-ND,-2735-LT5400BHMS8E-4#PBF,LT5400BHMS8E4PBF,505-LT5400BHMS8E-4#PBF
Standard Package 50
Win Source Part Number 1004999-LT5400BHMS8E-4#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BHMS8E-4#PBF CAD Model

Description

Product Overview: LT5400BHMS8E-4#PBF

The LT5400BHMS8E-4#PBF is a high-precision, quad matched resistor network from Analog Devices Inc., designed to offer excellent matching characteristics and stability in a variety of applications. This component is part of the LT5400 series, which is known for its superior performance in terms of ratio accuracy and temperature coefficients. It is an ideal choice for applications requiring precise resistor matching, such as differential amplifiers, precision dividers, and reference circuits.

Key Features

  • Resistor Matching: The LT5400BHMS8E-4#PBF boasts an outstanding matching specification, which ensures the resistors in the network have closely matched values, reducing error in critical signal processing applications.
  • Temperature Coefficient: This product features a low temperature coefficient, which means that the resistance value remains stable across a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Ratio Stability: Ratio stability over time, temperature, and voltage changes is a hallmark of this resistor network, making it highly suitable for precision applications.
  • Packaging: The component is housed in an MSOP-8 package, which is compact and suitable for space-constrained applications while providing adequate thermal performance.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Bridge circuits
  • Filter circuits
  • Operational amplifier circuitry
  • Voltage dividers and references

Product Specifications

The LT5400BHMS8E-4#PBF features a precise resistor ratio with a tolerance as tight as 0.01%, ensuring high accuracy in performance. It operates over a wide temperature range, maintaining its precision even under extreme conditions. The component's robust design is also resistant to the effects of humidity and stress, which contributes to its long-term reliability.

Analog Devices Inc. has a reputation for providing high-quality components that meet the rigorous demands of the electronics industry. The LT5400BHMS8E-4#PBF is no exception, offering designers a reliable and accurate solution for their resistor network needs. With its excellent matching and stability characteristics, this product is a top choice for enhancing the performance of precision electronic circuits.

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 13 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9028 $63.6112
8+ $13.0485 $104.3880
12+ $12.6407 $151.6884
17+ $12.2329 $207.9593
22+ $11.8252 $260.1544
29+ $10.6019 $307.4551
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess